EN
  • EN
  • DE

SMMBFJ310LT3G

Part No SMMBFJ310LT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type N-Channel JFET
Gain 12dB
Voltage - Test 10 V
Current Rating (Amps) 60mA
Current - Test 10 mA
Voltage - Rated 25 V
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SMMBFJ310
Other Names SMMBFJ310LT3G,SMMBFJ310LT3GOSTR,SMMBFJ310LT3GOSCT,SMMBFJ310LT3GOSDKR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278446-SMMBFJ310LT3G
Ultra Librarian 3D Model Ultra Librarian SMMBFJ310LT3G CAD Model

Description

The ON Semiconductor SMMBFJ310LT3G is a high-performance N-Channel RF JFET (Junction Field Effect Transistor) that stands out in the market for its exceptional electronic characteristics. This device is specifically designed to offer a combination of high-speed switching, low gate leakage, and low noise performance, making it an ideal choice for demanding applications in RF amplification and mixing.

Key Features

  • High-Frequency Performance: The SMMBFJ310LT3G operates at high frequencies, making it suitable for RF and microwave applications.
  • Low Noise Figure: With a low noise figure, it ensures clear signal amplification, which is critical in communication systems.
  • Low Gate Leakage: The device exhibits minimal gate leakage, which enhances its reliability and overall performance.
  • High Gain: It provides high gain levels, which is beneficial for signal amplification in various electronic circuits.

Applications

The versatility of the SMMBFJ310LT3G allows it to be used in a wide array of applications, including:

  • VHF/UHF amplifiers
  • Oscillators and mixers
  • Low noise amplifiers
  • Switching applications
  • Communication systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMMBFJ310LT3G is no exception. It is produced with state-of-the-art manufacturing techniques that ensure high levels of performance and dependability. The device is also RoHS compliant, meaning it meets the latest environmental standards by avoiding the use of hazardous substances.

Package Information

The SMMBFJ310LT3G comes in a compact SOT-23 package, which is ideal for space-constrained applications. This package ensures a small footprint while providing excellent thermal performance and easy integration into a variety of circuit designs.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1763 $50.2455
695+ $0.1447 $100.5665
1,070+ $0.1402 $150.0140
1,475+ $0.1356 $200.0100
1,910+ $0.1311 $250.4010
2,555+ $0.1176 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,960 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess