EN
  • EN
  • DE

CAT809S

Part No CAT809S
Manufacturer Catalyst Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23
Manufacturer Catalyst Semiconductor
Manufacturer Homepage www.catalyst-semiconductor.com
RoHS State Request Verification
Win Source Part Number 713906-CAT809S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT809S CAD Model

Description

The CAT809S is a supervisory circuit that monitors the voltage level of a power supply and provides a reset signal to a microcontroller or microprocessor when the voltage drops below a specified threshold. Manufactured by Catalyst Semiconductor, it's designed for reliable operation in a variety of applications.

Applications

  • Microcontroller reset circuitry
  • Battery-powered devices
  • Embedded systems
  • Industrial control equipment
  • Consumer electronics

Features

  • Precision voltage monitoring
  • Active-low reset output
  • Open-drain reset output
  • Internal pull-up resistor (some versions)
  • Small package size (SOT-23 or similar)
  • Low supply current

Benefits

  • Reliable reset signal ensures proper system initialization after a power failure or voltage drop.
  • Prevents data corruption by resetting the microcontroller before it can operate with insufficient voltage.
  • Simplifies system design by integrating voltage monitoring and reset functionality into a single chip.
  • Low power consumption extends battery life in portable applications.
  • Compact package allows for use in space-constrained designs.

Additional Details

The CAT809S monitors the input voltage and asserts a reset signal when the voltage falls below the threshold. The reset output remains active until the voltage rises above the threshold plus a hysteresis voltage. This hysteresis prevents oscillations around the threshold voltage. The device is typically available in a small SOT-23 package. The CAT809S requires minimal external components, simplifying system design. The reset output is an open-drain output, which allows for multiple supervisory circuits to be connected in parallel. It's commonly used in applications where data integrity and reliable system operation are critical.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7069 $60.0865
200+ $0.5798 $115.9600
310+ $0.5613 $174.0030
425+ $0.5440 $231.2000
550+ $0.5255 $289.0250
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess