EN
  • EN
  • DE

CAT93C46V26690T

Part No CAT93C46V26690T
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988703-CAT93C46V26690T
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT93C46V26690T CAD Model

Description

The CAT93C46V26690T is a 1-Kb Microwire Serial CMOS EEPROM from Catalyst Semiconductor. This memory device is designed for low-power applications and offers reliable non-volatile storage.

Applications

  • Consumer Electronics: Used in devices such as remote controls, small appliances, and other electronic gadgets requiring non-volatile memory.
  • Industrial Control: Integrated into industrial sensors, meters, and control systems for parameter and configuration storage.
  • Medical Devices: Employed in portable medical devices for storing calibration data and device settings.
  • Automotive Electronics: Utilized in car alarms, immobilizers, and other automotive systems for secure storage of configuration information.
  • Identification Systems: Found in RFID tags and other identification systems for storing unique identification data.

Features

  • 1-Kb EEPROM: Provides 1 kilobit of electrically erasable and programmable read-only memory.
  • Microwire Interface: Supports the Microwire serial communication protocol, facilitating easy interface with microcontrollers.
  • Low-Power Operation: Operates with low power consumption, suitable for battery-powered devices.
  • Self-Timed Write Cycle: Simplifies write operations with a self-timed write cycle.
  • Write Protect Feature: Prevents accidental modification of data with a write protect function.
  • High Reliability: Ensures long-term reliability with high endurance and data retention.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Non-Volatile Storage: Retains data even when power is off, ensuring crucial information is maintained.
  • Easy Integration: The Microwire interface simplifies integration into a wide range of microcontrollers.
  • Low Power Consumption: Maximizes battery life in portable applications due to its low-power operation.
  • Data Integrity: Prevents unintentional data overwrites with the write protect feature.
  • Long-Term Reliability: Offers stable and dependable performance over a long operational lifespan.

Technical Specifications

The CAT93C46V26690T operates within a temperature range of -40°C to +85°C. It is available in packages such as SOIC and TSSOP. The device features an endurance of 1 million write cycles per byte and a data retention guarantee of 100 years. It supports a Microwire clock frequency up to 2 MHz. This EEPROM is designed to be highly reliable and suitable for a variety of embedded systems requiring secure non-volatile memory.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess