EN
  • EN
  • DE

CN5860-600BG1521-NSP-Y-G

Part No CN5860-600BG1521-NSP-Y-G
Manufacturer Cavium
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1219594-CN5860-600BG1521-NSP-Y-G
Categories Custom Parts
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CN5860-600BG1521-NSP-Y-G CAD Model

Description

The CN5860-600BG1521-NSP-Y-G is a high-performance multi-core processor from Cavium's Octeon CN58XX family. This processor is designed for demanding networking, security, and storage applications. It integrates multiple MIPS64 cores, advanced hardware acceleration, and extensive I/O connectivity to deliver exceptional performance and scalability.

Applications:

  • Network Security Appliances: High-performance firewalls, intrusion detection/prevention systems (IDS/IPS), and VPN gateways.
  • Storage Networking: Targetted towards accelerating storage traffic.
  • Wireless LAN Controllers: Managing and securing large-scale wireless networks.
  • Service Provider Edge Routers: Delivering advanced services and high bandwidth at the network edge.

Features:

  • Multi-core MIPS64 architecture: Provides significant parallel processing capabilities.
  • Hardware acceleration engines: Offloads CPU-intensive tasks, enhancing overall system performance.
  • Integrated security features: Supports a wide range of encryption, decryption, and authentication protocols.
  • Extensive I/O interfaces: Offers flexible connectivity options for various network devices and peripherals.
  • Advanced memory interfaces: Supports high-bandwidth memory technologies.

Benefits:

  • Unmatched network performance: Enables high throughput and low latency for demanding network applications.
  • Enhanced security: Protects against advanced network threats and ensures data confidentiality.
  • Simplified development: Provides a comprehensive software development kit (SDK) for rapid application development.
  • Increased scalability: Supports a wide range of network configurations and traffic volumes.

Additional Details:

The CN5860-600BG1521-NSP-Y-G operates at a clock speed of 600 MHz. This processor is known for its advanced features such as deep packet inspection (DPI), quality of service (QoS) management, and virtual private network (VPN) support. The memory interfaces support high-speed DDR2 and DDR3 memory. Cavium offers robust software support for the Octeon CN58XX family, which includes optimized drivers, libraries, and sample applications. The Octeon CN58XX family is designed for applications requiring very high performance and sophisticated security features, often found in enterprise and service provider environments.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Dell
Need more? Email Us
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
AVX Corp/Kyocera Corp
Lowest to $0.0335
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
TDK Corporation
Lowest to $0.0750
Raltron Electronics Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess