EN
  • EN
  • DE

CN6335-1300BG900-AAP-Y-G

Part No CN6335-1300BG900-AAP-Y-G
Manufacturer Cavium
Catalog OEM Parts (C - E)
Description Octeon II CN63XX Multi-core MIPS64 Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1052822-CN6335-1300BG900-AAP-Y-G
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN6335-1300BG900-AAP-Y-G CAD Model

Description

The CN6335-1300BG900-AAP-Y-G is a high-performance multi-core processor from Cavium's Octeon III family. This processor is designed for a wide range of networking, security, and storage applications, offering a significant boost in processing power and integrated hardware acceleration. It excels in environments requiring high throughput and low latency.

Applications

  • Network Security Appliances: Used in advanced firewalls, intrusion detection/prevention systems (IDS/IPS), VPN gateways, and unified threat management (UTM) solutions.
  • Wireless Infrastructure: Integrated into high-capacity wireless access points, base stations, and wireless controllers.
  • Service Provider Equipment: Deployed in routers, switches, and broadband access devices to enhance network performance and security.
  • Storage Networking: Integrated into storage arrays, network-attached storage (NAS) devices, and storage controllers to improve data throughput and security.
  • Data Center Networking: Used in top-of-rack switches, load balancers, and application delivery controllers within modern data centers.

Features

  • Multi-Core Architecture: Features multiple high-performance cores, enabling parallel processing and enhanced efficiency.
  • Hardware Acceleration: Includes dedicated hardware accelerators for cryptography, packet processing, quality of service (QoS), and deep packet inspection (DPI).
  • Advanced Security Features: Provides hardware-based security features, including secure boot, encryption/decryption engines, and tamper detection.
  • Integrated I/O Interfaces: Supports a wide range of I/O interfaces, such as Gigabit Ethernet, 10 Gigabit Ethernet, PCI Express, and USB.
  • Power Efficiency: Designed for optimized power consumption, making it suitable for environmentally conscious deployments.

Benefits

  • High Performance: Delivers exceptional performance for demanding networking and security workloads.
  • Enhanced Security: Improves network security through hardware-accelerated encryption and advanced security features.
  • Reduced Latency: Minimizes latency in packet processing and forwarding, ensuring optimal network responsiveness.
  • Simplified Development: Offers a comprehensive software development kit (SDK) for rapid application development and deployment.
  • Lower Operating Costs: Reduces operating costs through optimized power efficiency and integrated hardware acceleration.

Additional Details

The CN6335-1300BG900-AAP-Y-G operates at 1.3 GHz and is designed to efficiently handle intensive processing tasks. The device comes in a BGA (Ball Grid Array) package for surface mount assembly. Detailed specifications regarding memory interfaces, cache sizes, power consumption, and other specific parameters can be found in the official Cavium documentation and product briefs.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
Kemet
Lowest to $0.0393
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess