EN
  • EN
  • DE

2SC4094-T1/R38

Part No 2SC4094-T1/R38
Manufacturer CEL
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer CEL
Win Source Part Number 156189-2SC4094-T1/R38
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4094-T1/R38 CAD Model

Description

Overview of 2SC4094-T1/R38

The 2SC4094-T1/R38 is a high-performance NPN bipolar junction transistor (BJT) widely used in various electronic applications due to its robust design and excellent electrical characteristics. This semiconductor device is known for its high gain, low saturation voltage, and fast switching capabilities, making it ideal for a range of power amplification and switching applications.

Features and Benefits

  • High Gain: With a high current gain (hFE), the 2SC4094-T1/R38 offers exceptional amplification efficiency.
  • Low Saturation Voltage: Ensures reduced power loss and improved efficiency in switching applications.
  • Fast Switching: The transistor features rapid switching speeds which enhance its suitability for high-frequency applications.
  • Compact Packaging: The T1/R38 package allows for efficient thermal management and easy integration into various circuit boards.
  • Robust Construction: Designed to deliver high reliability and a long service life, even in demanding environments.

Applications

  • Power Amplifiers: Utilized in audio, RF, and other power amplifier circuits to boost signal strength.
  • Switching and Regulator Applications: Perfect for use in switch-mode power supplies and voltage regulators.
  • Signal Processing: Suitable for signal conditioning and amplification in control systems.
  • Telecommunication Equipment: Essential in the development of various communication devices and infrastructure components.
  • Industrial Controls: Integrated in machinery and automation systems to ensure precise control and regulation.

Additional Details

Manufactured with high-quality materials, the 2SC4094-T1/R38 provides excellent thermal stability and high-frequency performance, making it versatile for different applications. While specific manufacturer details are unavailable, it is engineered to meet or exceed industry standards, ensuring dependable performance. When selecting a transistor such as the 2SC4094-T1/R38, consider the thermal environment and biasing conditions to optimize its performance. Proper heat sinking is advised to maintain its operational integrity over longer periods, especially under high-power conditions.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess