EN
  • EN
  • DE

PS2706-1-FS13

Part No PS2706-1-FS13
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352190-PS2706-1-FS13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2706-1-FS13 CAD Model

Description

The PS2706-1-FS13 is a single-channel, high-isolation optocoupler manufactured by CEL (California Eastern Laboratories). It is designed for applications requiring reinforced insulation and high-voltage isolation, often found in industrial control systems and power supplies. This device provides a robust barrier against electrical noise and voltage transients, ensuring safety and reliability.

Applications

  • Industrial Control Systems: Isolation in input/output modules requiring high-voltage isolation.
  • Power Supplies: Reinforced isolation in power supply feedback and control circuits.
  • Motor Drives: Galvanic isolation between control circuitry and high-power stages.
  • Medical Equipment: Isolation in medical devices to protect patients and operators.
  • Measurement and Instrumentation: Isolation in measurement equipment for accurate and safe readings.

Features

  • High Isolation Voltage: Provides reinforced insulation for enhanced safety.
  • Creepage and Clearance Distances: Designed with extended creepage and clearance distances for high-voltage applications.
  • Surface Mount Package: Facilitates automated assembly processes.
  • Compact Design: Enables integration into space-constrained systems.
  • Operating Temperature Range: Suitable for use in harsh industrial environments.

Benefits

  • Enhanced Safety: Protects against electrical shock and equipment damage with robust isolation.
  • Improved System Reliability: Reduces the risk of system failure due to electrical interference.
  • Compliance with Safety Standards: Meets stringent safety requirements for industrial and medical applications.
  • Simplified Design: Easier integration into systems requiring reinforced insulation.
  • Reduced Board Space: Compact package optimizes PCB layout.

Additional Details

The PS2706 series utilizes an LED as the input light source and a phototransistor on the output side to facilitate signal transfer across the isolation barrier. The '1' in the part number indicates a single-channel device. The 'FS13' likely denotes a specific lead forming or tape and reel option. The reinforced insulation design ensures high creepage and clearance distances, crucial for safety in high-voltage applications.

Isolation voltage, creepage distance, and clearance distance are critical parameters for this optocoupler. Designers must consult the datasheet for specific values to ensure compliance with relevant safety standards. The current transfer ratio (CTR) also needs to be considered for proper signal transfer. The operating temperature range will determine suitability for different applications.

Proper high-voltage PCB layout techniques are crucial for maintaining the integrity of the isolation barrier. CEL's datasheets and application notes provide valuable guidance on circuit design and component selection for the PS2706-1-FS13.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess