EN
  • EN
  • DE

PS9113-F4-AX

Part No PS9113-F4-AX
Manufacturer CEL
Catalog Optoisolators - Logic Output
Description 1 Mbps, OPEN COLLECTOR OUTPUT HIGH CMR, INTELLIGENT POWER MODULE 5-PIN SOP (SO-5) PHOTOCOUPLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer CEL
Win Source Part Number 352454-PS9113-F4-AX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9113-F4-AX CAD Model

Description

The PS9113-F4-AX is a high-speed, high-isolation photocoupler from CEL (California Eastern Laboratories), designed for applications requiring robust electrical isolation and fast data transfer. This device consists of a GaAlAs LED on the input side and a photodiode coupled to a high-speed amplifier transistor on the output, encapsulated in a compact package.

Applications:

  • Programmable Logic Controllers (PLCs): Isolates input/output signals, protecting the PLC from voltage surges and noise, while maintaining high-speed communication.
  • Inverter Control Systems: Provides electrical isolation in inverter circuits for motor drives and power conversion applications.
  • Power Supplies: Enhances safety by isolating the primary and secondary sides in switching power supplies.
  • Factory Automation Equipment: Enables reliable communication and control in environments with significant electrical noise.
  • Measurement and Instrumentation: Used in equipment where isolation is necessary for accurate measurements and to prevent ground loops.

Features:

  • High-Speed Switching: Optimized for fast data transfer, enabling efficient communication in high-speed applications.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output (typically 5 kVrms).
  • Surface Mount Package: The "-AX" suffix indicates a surface-mount package, facilitating automated assembly and reducing board space.
  • Low Input Current: Requires a low forward current for the LED, minimizing power consumption.
  • TTL Compatible Output: Enables direct interface with TTL logic circuits.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad temperature range, suitable for industrial environments.

Benefits:

  • Enhanced System Safety: High isolation voltage protects operators and equipment from hazardous voltages.
  • Improved Noise Immunity: Reduces the impact of electrical noise on signal integrity, ensuring reliable operation.
  • Increased System Efficiency: High-speed switching enables faster and more efficient data transfer.
  • Reduced Power Consumption: Low input current requirements contribute to energy-efficient system designs.
  • Simplified Design and Manufacturing: TTL compatibility simplifies integration with digital circuits, and surface-mount packaging facilitates automated assembly.

Additional Details:

The PS9113-F4-AX is typically housed in a SO (Small Outline) package suitable for surface mounting. Important electrical specifications include forward current (IF) for the input LED, collector-emitter voltage (VCEO) for the output transistor, and isolation voltage (BV). The switching performance is characterized by the turn-on time (ton) and turn-off time (toff). Designers should consult the manufacturer's datasheet for precise values and recommended operating conditions. The "F4" designation likely refers to a specific tape and reel packaging option for automated assembly. This device conforms to RoHS standards, ensuring compliance with environmental regulations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
50mA 1.15V 5V~24V DC DIP-8 Logic Output Optoisolators RoHS
Lowest to $1.1642
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV OPEN COLL 8-DIP GW
Need more? Email Us
Toshiba Semiconductor and Storage
2.5A 5V 1.55V 15V~30V DC SOP-8-2.54mm Logic Output Optoisolators RoHS
Lowest to $0.7422
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 6-SO
Lowest to $0.8457
Toshiba Semiconductor and Storage
Need more? Email Us
TT Electronics
OPTOISO 15KV OPEN COLLECTOR
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPN COLL 8SO TALL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess