EN
  • EN
  • DE

MAX22190ATJ+T

Part No MAX22190ATJ+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description OCTAL INDUSTRIAL DIGITAL INPUT W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Type Serializer
Input Type Digital
Output Type SPI
Current - Supply 1.2 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX22190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353235-MAX22190ATJ+T
Ultra Librarian 3D Model Ultra Librarian MAX22190ATJ+T CAD Model

Description

Maxim Integrated MAX22190ATJ+T Industrial Digital Input Device

The MAX22190ATJ+T is a state-of-the-art octal industrial digital input device from Maxim Integrated, designed to interface between real-world industrial signals and microcontrollers or microprocessors in demanding industrial environments. This robust component is specifically engineered to convert 24V digital industrial inputs to 5V logic-level signals, making it an ideal choice for applications requiring high integration, reliability, and ease of use.

Encased in a compact 32-TQFN package, the MAX22190ATJ+T boasts a wide range of features that ensure its effectiveness in various industrial applications. It is equipped with integrated field-side diagnostics, LED driver outputs, and a robust serial peripheral interface (SPI) for communication, which allows for simplified system monitoring and diagnostics.

One of the standout features of this product is its high level of integration. It includes integrated current setting resistors, which simplifies the design and reduces the bill of materials. Furthermore, the MAX22190ATJ+T offers an extended -40°C to +125°C temperature range, ensuring reliable operation even in harsh industrial environments.

The device is designed with safety in mind, incorporating several protective features such as field-side open-wire detection, overtemperature protection, and reverse polarity protection. These features help to prevent damage to the device and ensure continued operation in the event of a fault.

For designers and engineers looking to streamline their industrial digital input systems, the MAX22190ATJ+T offers a combination of high functionality and ease of integration. Its robust design and comprehensive feature set make it an excellent choice for PLCs (Programmable Logic Controllers), distributed control systems, and other industrial control and automation applications.

In summary, Maxim Integrated's MAX22190ATJ+T is a versatile and reliable solution for converting industrial voltage levels to digital logic, providing advanced features and protections to meet the rigorous demands of modern industrial environments.

You May Also Be Interested in

Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3191 $51.8292
29+ $3.5438 $102.7702
44+ $3.4331 $151.0564
61+ $3.3224 $202.6664
78+ $3.2116 $250.5048
105+ $2.8794 $302.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess