Products specifications

Categories Integrated Circuits
Manufacturer CEL
Packaging Tray
Status Active
Purpose Serializer
Data Rate 1.12Gbps
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 28
Number of Outputs 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 49-VFBGA (5x5)
Win Source Part Number 1106897-THC63LVDM83E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63LVDM83E CAD Model

Description

The CEL 1106897-THC63LVDM83E is a serializer with 28 inputs and 4 LVDS outputs. It has a data rate of 1.12Gbps and an input type of CMOS/TTL. The device comes in a 49-VFBGA (5x5) case/package with a temperature range of 0°C to 70°C (TA).

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 3.12GBPS
Lowest to $23.6364
ECAD model for MAX9276AGTN/V+T
Maxim Integrated
IC SERDE PROG UART/I2C 48LQFP
Lowest to $11.7331
ECAD model for MAX9258AGCM/V+
Maxim Integrated
IC SERIALIZER GMSL CAMERA 56TQFN
Lowest to $16.3961
ECAD model for MAX9286GTN/V+T
Maxim Integrated
IC SERIALIZER GMSL CAMERA 56TQFN
Lowest to $16.4037
ECAD model for MAX9286GTN/V+
Maxim Integrated
IC SER/DESER PROG 48-LQFP
Lowest to $42.5310
ECAD model for MAX9258GCM/V+T
Fairchild/ON Semiconductor
24-Bit Ultra-Low Power Serializer Deserializer Supporting Single and Dual Displays
Lowest to $1.8088
ECAD model for FIN324CMLX
Texas Instruments
1080P LVDS TO CML SERIALIZER
Need more? Email Us
ECAD model for DS90UH947NTRGCRQ1
Maxim Integrated
LVDS Serializer 3120Mbps Automotive 56-Pin TQFN EP T/R | IC SERIALIZER 3.12GBPS 56TQFN
Lowest to $7.3954
ECAD model for MAX9275GTN/V+T
Texas Instruments
IC MPL1 SERIALIZER 24BIT 49UFBGA
Lowest to $4.5542
ECAD model for LM2512ASM/NOPB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7645 $68.3515
17+ $8.0118 $136.2006
26+ $7.7615 $201.7990
35+ $7.5112 $262.8920
45+ $7.2607 $326.7315
60+ $6.5097 $390.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention