EN
  • EN
  • DE

MAX9258GCM/V+T

Part No MAX9258GCM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER PROG 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Deserializer
Data Rate 840Mbps
Input Type LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 18
Operating Supply Voltage 1.71 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 707315-MAX9258GCM/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9258
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9258GCM/V+T CAD Model

Description

Maxim Integrated's MAX9258GCM/V+T: High-Speed Serial Link Serializer

Maxim Integrated's MAX9258GCM/V+T is a sophisticated serializer designed to deliver high-speed serial data transmission over a single twisted-pair or coaxial cable. This advanced component is an integral part of automotive and industrial video applications, where reliable and fast data transfer is essential for high-performance systems.

The MAX9258GCM/V+T serializer is capable of converting parallel input data into a serialized output stream. This serialization process is crucial for reducing the number of interconnects, which simplifies PCB design and helps in reducing overall system costs and weight – a significant advantage in automotive design. The device supports a wide range of data rates, making it versatile for various applications that require high-speed data transmission.

Key Features

  • High-Speed Operation: The device can handle high-speed data transmission, ensuring that video and control data are sent with minimal latency and high fidelity.
  • Reduced EMI: With fewer connections required, the MAX9258GCM/V+T helps in minimizing electromagnetic interference (EMI), which is especially beneficial in sensitive automotive environments.
  • Robust Communication: The serializer is designed to maintain signal integrity over long cable runs, ensuring reliable performance in challenging conditions.
  • Flexibility: It is compatible with a wide range of microcontrollers and video processors, offering design flexibility for system integrators.

Applications

The MAX9258GCM/V+T is well-suited for a variety of applications, particularly in the automotive sector, where it can be used in:

  • Driver assistance systems
  • Rear-view and surround-view cameras
  • Infotainment and navigation systems

It is also applicable in industrial settings for:

  • Machine vision systems
  • Video surveillance

Maxim Integrated's commitment to quality ensures that the MAX9258GCM/V+T meets the rigorous standards required for automotive and industrial applications. With its high-speed capabilities and robust design, this serializer is an excellent choice for system designers looking to improve data transmission efficiency and reliability in their next-generation video systems.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9741 $75.9482
4+ $31.1584 $124.6336
6+ $30.1848 $181.1088
8+ $29.2111 $233.6888
11+ $28.2374 $310.6114
14+ $25.3164 $354.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess