The DM74LS54N is a 4-Wide 2-Input AND-OR-Invert Gate manufactured by National Semiconductor (now Texas Instruments). Because it is an END-OF-LIFE component, consider alternatives for new designs. This device belongs to the 74LS (Low-power Schottky) family of TTL (Transistor-Transistor Logic) integrated circuits, commonly used in digital logic applications.
Applications:
- Implementing complex logic functions.
- Data selection and routing.
- Address decoding.
- Control signal generation.
- Combinational logic circuits.
Features:
- AND-OR-Invert function: Performs a combination of AND, OR, and Invert operations.
- 4-Wide 2-Input configuration: Consists of four 2-input AND gates feeding into an OR gate, with the output inverted.
- Low power consumption: Uses Low-power Schottky technology for reduced power dissipation.
- High noise immunity: Provides reliable operation in noisy environments.
- TTL compatible: Operates with a standard 5V TTL power supply.
Benefits:
- Simplified complex logic: Implements a complex logic function in a single package.
- Reduced component count: Integrates multiple logic gates, saving board space.
- Lower power consumption: Low-power Schottky technology minimizes power usage.
- Improved reliability: High noise immunity ensures stable operation.
- Cost-effective solution: Integrated design reduces overall system cost.
Additional Details:
The DM74LS54N operates on a 5V power supply and typically comes in a 14-pin DIP (Dual In-line Package). The AND-OR-Invert function provides a flexible way to implement various logic functions. It is essential to consult the datasheet for specific electrical characteristics such as propagation delays, input voltage levels, and output current drive capabilities. Due to its end-of-life status, alternative AND-OR-Invert gates from the 74HC or 74HCT families are recommended for new designs. Verify the pinout and electrical characteristics of any replacement device to ensure compatibility with your application.