EN
  • EN
  • DE

MAX3679CTJ+T

Part No MAX3679CTJ+T
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description Clock Generator 25MHz-IN 312.5MHz-OUT 32-Pin TQFN EP T/R / IC CLOCK GENERATOR 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Reel package
Part Status Obsolete(EOL)
PLL Yes
Main Purpose Ethernet
Input LVCMOS, Crystal
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 312.5MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 786026-MAX3679CTJ+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3679
Introduction Date January 19, 2012
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3679CTJ+T CAD Model

Description

The MAX3679CTJ+T is an integrated circuit (IC) from Microsemi Corporation. The IC has a frequency max of 312.5MHz and a 32-WFQFN exposed pad package.

  • Frequency Max: 312.5MHz
  • Package Type: 32-WFQFN exposed pad
  • Operating Temperature: 0°C to 70°C
  • Operating Supply Voltage: 3V to 3.6V
  • Input: LVCMOS, Crystal
  • Output: LVCMOS, LVPECL
  • PLL: Yes
  • Application: Ethernet
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Packaging: Reel

You May Also Be Interested in

Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess