EN
  • EN
  • DE

UPC2731GS

Part No UPC2731GS
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 390356-UPC2731GS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2731GS CAD Model

Description

The UPC2731GS is a Silicon MMIC Wideband Amplifier manufactured by CEL (California Eastern Laboratories). It is designed for use in various high-frequency applications, providing a combination of high gain, low noise, and wide bandwidth. This amplifier is commonly used in communication systems, test equipment, and other applications requiring broadband amplification.

Applications

  • Broadband Amplifiers
  • IF Amplifiers in Communication Systems
  • Test and Measurement Equipment
  • Radar Systems
  • Satellite Communication Systems

Features

  • Wideband Operation: Operates effectively over a broad range of frequencies.
  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes added noise for clearer signal amplification.
  • Internally Matched: Simplifies circuit design and reduces external component requirements.
  • Surface Mount Package: Allows for easy and efficient assembly onto circuit boards.

Benefits

  • Improved Signal Quality: Low noise figure ensures clear and accurate signal amplification.
  • Enhanced System Performance: High gain and wide bandwidth contribute to better overall system performance.
  • Reduced Design Complexity: Internal matching simplifies circuit design and reduces the need for external components.
  • Cost-Effective Solution: Offers a balance of performance and cost.
  • Reliable Operation: Designed and manufactured to ensure long-term reliability and stable performance.

Additional Details

The UPC2731GS is housed in a small surface-mount package, making it suitable for applications where space is limited. It typically requires a single positive supply voltage for operation. The amplifier's internal matching simplifies the design process by reducing the need for external matching networks. Detailed specifications, including gain, noise figure, and VSWR data, are available in the manufacturer's datasheet. Proper biasing and decoupling are essential to achieve optimal performance and stability in application circuits.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess