EN
  • EN
  • DE

UPG2315T5T-A

Part No UPG2315T5T-A
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 396045-UPG2315T5T-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPG2315T5T-A CAD Model

Description

The UPG2315T5T-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by CEL (California Eastern Laboratories, now Renesas Electronics America). It is designed for high-frequency applications requiring low insertion loss and high isolation in a compact package. The "-A" suffix likely signifies a specific revision or performance grade.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth
  • Mobile communication systems
  • ISM band applications
  • RF front-end modules

Features:

  • Low Insertion Loss: Minimizes signal attenuation, improving system performance.
  • High Isolation: Reduces signal leakage and interference between RF paths.
  • Small T5T package: Enables compact and space-saving designs.
  • Single positive control voltage: Simplifies control circuitry and reduces component count.
  • High-speed switching: Allows for fast switching between RF paths.

Benefits:

  • Improved Signal Integrity: Low insertion loss and high isolation contribute to enhanced signal quality.
  • Reduced Board Space: The compact package allows for smaller and more efficient designs.
  • Simplified Design: Single control voltage reduces complexity and eases integration.
  • Enhanced Reliability: GaAs MMIC technology provides robust and consistent performance.
  • Cost-Effective Solution: Offers a balance of performance and cost.

The UPG2315T5T-A is commonly used where minimizing signal loss and maximizing isolation are important design criteria. Its single positive control voltage simplifies integration into various RF systems. The GaAs MMIC construction ensures reliable performance over a wide range of operating conditions.

Technical Specifications (Typical):

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.4 dB (Typical)
  • Isolation: 25 dB (Typical)
  • Control Voltage: 2.7 V to 3.3 V
  • Package: 6-pin T5T

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess