EN
  • EN
  • DE

DS1608C-474MLC

Part No DS1608C-474MLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 20% tol, SMT, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1128164-DS1608C-474MLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1608C-474MLC CAD Model

Description

The Coilcraft DS1608C-474MLC is a high-performance, shielded power inductor designed for use in various power supply and filtering applications. This inductor is engineered to provide efficient energy storage and conversion, making it suitable for demanding electronic circuits.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Amplifiers: Provides filtering and impedance matching in audio and RF power amplifiers.
  • LED Lighting: Filters power supply noise in LED driver circuits.
  • EMI Filtering: Reduces electromagnetic interference in sensitive electronic devices.
  • Voltage Regulators: Used in linear and switching voltage regulators.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Handles high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Small Footprint: Compact size for space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range for reliability in harsh environments.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, increasing overall circuit efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced Performance: Provides stable and reliable performance in demanding applications.
  • Compact Design: Small footprint allows for integration into space-constrained designs.
  • Increased Reliability: Robust design ensures long-term reliability and stability.

Additional Details

The Coilcraft DS1608C-474MLC features a ferrite core material optimized for high-frequency operation. Its inductance value is specifically designed to provide optimal energy storage and filtering. The shielded construction helps to prevent electromagnetic interference from affecting nearby components. It is crucial to consult the Coilcraft datasheet for detailed specifications, including inductance, DCR, saturation current, and operating temperature range. Proper PCB layout and component placement are essential for maximizing the inductor's performance and minimizing EMI. This inductor is designed to meet industry standards for safety and performance, making it suitable for use in a variety of electronic devices. It is commonly used in power supplies, voltage regulators, and filtering circuits to improve efficiency and reduce noise.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0115 $60.6900
140+ $0.8301 $116.2140
220+ $0.8041 $176.9020
300+ $0.7782 $233.4600
385+ $0.7523 $289.6355
515+ $0.6744 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,111 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess