EN
  • EN
  • DE

CBRSDSH2-40 TR13

Part No CBRSDSH2-40 TR13
Manufacturer Central Semiconductor Corp
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 40V 2A 4SMDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bridge Rectifier Single Phase Schottky 40 V Surface Mount 4-SMDIP
Manufacturer Central Semiconductor Corp
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -50°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMDIP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number CBRSDSH2-40 TR13-ND, CBRSDSH2-40 TR13-DKR-ND, CBRSDSH2-40TR13-DKR, CBRSDSH2-40 TR13-CT-ND, CBRSDSH2-40 TR13 PBFREE, CBRSDSH2-40TR13-CT, CBRSDSH2-40 TR13-TR-ND, CBRSDSH2-40 TR13-DKR, CBRSDSH2-40 TR13-TR, CBRSDSH2-40TR13-TR, Q8882770, CBRSDSH2-40 TR13-CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865875-CBRSDSH2-40 TR13
Ultra Librarian 3D Model Ultra Librarian CBRSDSH2-40 TR13 CAD Model

Description

The CBRSDSH2-40 TR13 is a surface-mount Schottky bridge rectifier from Central Semiconductor Corp. It is designed for efficient AC to DC power conversion in various electronic applications. The Schottky technology provides a lower forward voltage drop compared to standard silicon diodes, resulting in improved efficiency and reduced heat dissipation.

Applications

  • Power supplies
  • LED lighting
  • Adapters
  • Battery chargers
  • DC-DC converters
  • Solar panel junction boxes
  • Reverse polarity protection

Features

  • Surface mount package: Suitable for automated assembly.
  • Schottky barrier diodes: Low forward voltage drop for high efficiency.
  • High surge current capability: Withstands transient voltage spikes.
  • Low leakage current: Minimizes power losses.
  • Compact size: Saves space on the PCB.

Benefits

  • Improved efficiency: Reduced power consumption and heat generation.
  • Compact design: Smaller footprint for space-constrained applications.
  • Reliable performance: Consistent and stable operation.
  • Simplified assembly: Easy to integrate into automated manufacturing processes.
  • Increased lifespan: Lower operating temperature contributes to longer component life.

This bridge rectifier is specifically designed to convert alternating current (AC) to direct current (DC). The “-40” in the part number likely refers to the maximum reverse voltage rating of 40V. The “TR13” suffix indicates the packaging type, typically tape and reel for automated placement. For detailed specifications, including forward current rating, peak surge current, operating temperature range, and package dimensions, consult the official datasheet from Central Semiconductor Corp.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.4KV 88A PWS-D
Lowest to $57.8766
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us
SanRex Corporation
DIOE MODULE 1600V 50A
Lowest to $40.7463
Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
Diodes Incorporated
PLANAR SCHOTTKY RECTIFIER ABS/SO
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess