EN
  • EN
  • DE

CDM7-700LR BK

Part No CDM7-700LR BK
Manufacturer Central Semiconductor Corp
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Power MOSFET 700V 7A 3-Pin DPAK Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029203-CDM7-700LR BK
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDM7-700LR BK CAD Model

Description

The CDM7-700LR BK is an RF MOSFET from Central Semiconductor Corp. It is designed for high-frequency applications, offering excellent power gain and efficiency. MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) are commonly used as amplifiers or switches in electronic circuits, and RF MOSFETs like the CDM7-700LR BK are specifically optimized for radio frequency applications.

Applications

  • RF Amplifiers: Used in the amplification stages of radio frequency transmitters and receivers.
  • Oscillators: Employed in generating high-frequency signals for various communication systems.
  • RF Switches: Utilized in switching RF signals in applications like antenna switching and signal routing.
  • Wireless Communication Systems: Found in various wireless devices such as cellular phones, WLAN devices, and Bluetooth modules.
  • Radar Systems: Incorporated into radar transceivers for signal generation and amplification.

Features

  • High Power Gain: Provides significant amplification of RF signals.
  • High Efficiency: Operates with minimal power loss, improving overall system efficiency.
  • Low Noise Figure: Contributes minimal noise to the amplified signal.
  • Surface Mount Package: Enables automated assembly and compact designs.
  • Stable Operation: Designed for stable and reliable performance under varying operating conditions.

Benefits

  • Improved Signal Strength: Boosts the signal strength in RF communication systems, enhancing range and reliability.
  • Extended Battery Life: High efficiency reduces power consumption, extending the battery life of portable devices.
  • Enhanced Signal Clarity: Low noise figure ensures clear and undistorted signal amplification.
  • Compact System Design: Surface mount package allows for smaller and more densely packed circuit designs.
  • Reliable Performance: Stable operation ensures consistent performance over a wide range of environmental conditions.

Additional Details

The CDM7-700LR BK typically uses advanced semiconductor materials and fabrication techniques to achieve its high-frequency performance. Key parameters include drain-source voltage, gate-source voltage, drain current, power dissipation, and operating frequency. The datasheet provides detailed electrical characteristics, thermal performance, and package dimensions. Refer to the datasheet for accurate specifications and application guidelines to ensure proper and reliable operation.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess