EN
  • EN
  • DE

CEDM8004 TR PBFREE

Part No CEDM8004 TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 450MA SOT883VL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 43 Weeks
Features P-Channel 30 V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL
Manufacturer Central Semiconductor Corp
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-101, SOT-883
Case / Package SOT-883VL
Family Name CEDM8004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number CEDM8004TR, 1514-CEDM8004TRPBFREEDKR, CEDM8004 TR, CEDM8004 DKR, 1514-CEDM8004TRPBFREETR, 1514-CEDM8004TRPBFREECT, CEDM8004 CT-ND, CEDM8004 TR-ND, CEDM8004DKR, CEDM8004 DKR-ND, CEDM8004DKR-ND, CEDM8004 CT, CEDM8004CT-ND, CEDM8004CT, CEDM8004TR-ND
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915268-CEDM8004 TR PBFREE
Ultra Librarian 3D Model Ultra Librarian CEDM8004 TR PBFREE CAD Model

Description

The CEDM8004 TR PBFREE is a P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL transistor manufactured by Central Semiconductor Corp.

  • Series: CEDM8004
  • Operating Temperature: -65°C to 150°C (TJ)
  • Package: SC-101, SOT-883
  • Mounting Type: Reel
  • Supply and Demand Status: Balance
  • Package Quantity: 8000 per package
  • Estimated Production Lead Time: 43 weeks
  • REACH: Unaffected
  • HTSUS: 8541.21.0095
  • Other part numbers: CEDM8004TR, 1514-CEDM8004TRPBFREEDKR, CEDM8004 TR, CEDM8004 DKR, 1514-CEDM8004TRPBFREETR, 1514-CEDM8004TRPBFREECT, CEDM8004 CT-ND, CEDM8004 TR-ND, CEDM8004DKR, CEDM8004 DKR-ND, CEDM8004DKR-ND, CEDM8004 CT, CEDM8004CT-ND, CEDM8004CT, and CEDM8004TR-ND.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess