EN
  • EN
  • DE

CMMR1-06

Part No CMMR1-06
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT GENERAL PURPOSE SILICON RECTIFIER 1.0 AMP, 200 THRU 1000 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162338-CMMR1-06
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMMR1-06 CAD Model

Description

The CMMR1-06 is a rectifier diode manufactured by Central Semiconductor Corp. It's designed to efficiently convert alternating current (AC) to direct current (DC) in various electronic circuits. As a single rectifier diode, it facilitates unidirectional current flow, essential for power supplies and signal demodulation.

Applications:

  • Power Supplies: Used in AC-DC power supplies to convert mains voltage to a stable DC voltage for electronic devices.
  • Signal Demodulation: Employed in signal demodulation circuits to extract information from modulated signals.
  • Voltage Clamping: Integrated into voltage clamping circuits to protect sensitive components from overvoltage conditions.
  • Reverse Polarity Protection: Utilized for reverse polarity protection to prevent damage from incorrect power supply connections.
  • Free-Wheeling Diode: Used as a free-wheeling diode in inductive circuits to dissipate energy when the current is switched off.

Features:

  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching between forward and reverse bias.
  • Small Package Size: Facilitates compact circuit designs.
  • High Reliability: Ensures long-term stable operation.

Benefits:

  • Efficient Power Conversion: Provides efficient AC-DC power conversion with minimal power loss.
  • Enhanced System Protection: Protects electronic components from overvoltage and reverse polarity conditions.
  • Improved Signal Recovery: Enables accurate signal demodulation.
  • Simplified Circuit Design: Facilitates the design of power supplies and signal processing circuits.
  • Increased System Reliability: Ensures stable and reliable operation over a wide range of operating conditions.

Additional Details:

The CMMR1-06 is typically supplied in a small surface mount package, which allows for easy integration into automated assembly processes. Its high surge current capability makes it suitable for applications where transient voltage spikes are likely to occur. The low forward voltage drop minimizes power loss and improves the overall efficiency of the circuit. The fast switching speed enables the diode to quickly switch between forward and reverse bias, which is important in high-frequency applications.

Typical specifications include a forward voltage drop of less than 1V, a maximum reverse voltage of at least 50V, and a surge current capability of several amps. These parameters contribute to the diode's overall performance and reliability in a variety of applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4615 $58.8455
41+ $2.8401 $116.4441
63+ $2.7512 $173.3256
87+ $2.6623 $231.6201
113+ $2.5745 $290.9185
151+ $2.3077 $348.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess