The CMPT6517 is an NPN bipolar junction transistor (BJT) manufactured by Central Semiconductor Corp. It's designed for high-current, high-speed switching applications. The CMPT6517 features low saturation voltage and high gain, making it suitable for efficient power switching and amplification. This transistor is housed in a compact SOT-23 package for space-saving board designs.
Applications
- High-speed switching circuits
- Power amplifiers
- DC-DC converters
- Motor control circuits
- Relay drivers
Features
- NPN Bipolar Junction Transistor (BJT)
- High collector current capability
- Low saturation voltage
- High gain
- Small SOT-23 package
Benefits
- Enables efficient power switching with minimal losses
- Provides high amplification for power amplifier applications
- Reduces board space requirements
- Improves circuit efficiency and performance
- Offers stable and reliable operation
Additional Details
The CMPT6517 features a collector-emitter voltage (VCEO) of 40V and a continuous collector current (IC) of 500mA. Its saturation voltage (VCE(sat)) is typically 0.2V at a collector current of 200mA. The transistor has a current gain (hFE) of 100 at a collector current of 100mA. The SOT-23 package allows for surface mount assembly and efficient PCB utilization. The CMPT6517 is designed to operate over a temperature range of -65°C to +150°C. Its high current capability and low saturation voltage make it well-suited for power management and switching applications. This transistor is often used in portable devices, power supplies, and industrial control systems. The robust design ensures reliable performance in demanding operating conditions. The consistent electrical characteristics contribute to stable and predictable circuit behavior.