EN
  • EN
  • DE

CMPZ5258B

Part No CMPZ5258B
Manufacturer Central Semiconductor Corp
Catalog Miscellaneous
Description 350 mW ZENER DIODE 5% TOLERANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820788-CMPZ5258B
Ultra Librarian 3D Model Ultra Librarian CMPZ5258B CAD Model

Description

The CMPZ5258B is a Zener diode manufactured by Central Semiconductor Corp. It is a silicon Zener diode designed to provide a stable reference voltage for a variety of electronic circuits. Zener diodes are widely used to regulate voltage and protect sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation: Provides a stable and constant output voltage in voltage regulator circuits.
  • Overvoltage Protection: Protects sensitive components from damage caused by voltage spikes or surges.
  • Clipping Circuits: Limits the voltage of a signal to a predetermined level.
  • Reference Voltage: Used as a precise reference voltage source in electronic instruments and measurement devices.
  • Wave Shaping: Shapes voltage waveforms in various signal processing applications.

Features

  • Precise Zener Voltage: Provides a well-defined and accurate Zener voltage.
  • Low Reverse Leakage Current: Minimizes leakage current to maintain efficient operation.
  • Surface Mount Package: Enables automated assembly and compact circuit designs.
  • High Surge Capability: Can withstand high transient surge currents.
  • Reliable Performance: Designed for reliable operation in a wide range of environmental conditions.

Benefits

  • Stable Voltage Output: Provides a constant voltage output, ensuring stable operation of connected circuits.
  • Component Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Precise Voltage Control: Enables precise control over voltage levels in electronic circuits.
  • Compact Design: Surface mount package allows for smaller and more densely packed circuits.
  • Robust Protection: High surge capability ensures protection against transient voltage spikes.

Additional Details

The CMPZ5258B is typically constructed using silicon semiconductor materials and packaged in a small surface mount package. Key parameters include Zener voltage, reverse leakage current, power dissipation, and operating temperature range. The datasheet provides detailed electrical characteristics, thermal performance, and package dimensions. Always refer to the datasheet for accurate specifications and application guidelines to ensure proper and reliable operation.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3629 $61.3305
105+ $1.1180 $117.3900
160+ $1.0834 $173.3440
225+ $1.0476 $235.7100
290+ $1.0129 $293.7410
385+ $0.9090 $349.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,730 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess