EN
  • EN
  • DE

CMR1U-06 TR13 PBFREE

Part No CMR1U-06 TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 600 V 1A Surface Mount SMB
Manufacturer Central Semiconductor Corp
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name CMR1U-06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -CMR1U-06 TR13-DKR-ND, -CMR1U-06 TR13, -CMR1U-06 TR13-CT-ND, CMR1U-06 DKR, CMR1U-06 TR, 1514-CMR1U-06TR13PBFREECT, -CMR1U-06 DKR-ND, CMR1U-06 TR13, CMR1U-06 DKR-ND, -1583-CMR1U-06TR13PBFREEDKR, CMR1U-06TR-ND, -1583-CMR1U-06TR13PBFREECT, CMR1U-06CT-ND, CMR1U-06TR, CMR1U-06 CT, -CMR1U-06DKR, CMR1U-06CT, -CMR1U-06 TR13-ND, -CMR1U-06CT-ND, MURS150T3, -CMR1U-06CT, -CMR1U-06 TR13-DKR, 1514-CMR1U-06TR13PBFREETR, 1514-CMR1U-06TR13PBFREEDKR, CMR1U-06DKR, CMR1U-06 TR13 LEAD FREE, CMR1U-06 TR-ND, CMR1U-06DKR-ND, -CMR1U-06DKR-ND, CMR1U-06 CT-ND, -CMR1U-06 CT-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866974-CMR1U-06 TR13 PBFREE
Ultra Librarian 3D Model Ultra Librarian CMR1U-06 TR13 PBFREE CAD Model

Description

The Central Semiconductor CMR1U-06 TR13 PBFREE is a diode with a standard 600 V and 1A surface mount SMB feature.

  • Manufacturer: Central Semiconductor
  • Voltage: 600 V
  • Current: 1A
  • Mounting: Surface Mount
  • Package: SMB (DO-214AA)
  • Recovery Speed: Fast Recovery (< 500ns, > 200mA (Io))
  • Supply and Demand Status: Limited
  • Quantity per Package: 3000
  • Estimated Production Lead Time: 39 weeks
  • ECCN: EAR99
  • HTSUS: 8541.10.0080
  • Series: CMR1U-06

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess