EN
  • EN
  • DE

CZT3019

Part No CZT3019
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description NPN SILICON TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Central Semiconductor Corp
Win Source Part Number 1166011-CZT3019
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CZT3019 CAD Model

Description

The CZT3019 is an NPN Silicon Epitaxial Planar Transistor from Central Semiconductor Corp, designed for high-speed switching and amplifier applications. Its key characteristics include a high transition frequency and low saturation voltage, making it ideal for demanding applications. It is housed in a SOT-223 surface mount package, enabling compact and efficient designs.

Applications:

  • High-Speed Switching: Used in circuits that require fast switching times, such as inverters, converters, and logic gates.
  • Amplifiers: Employed in RF amplifiers and high-frequency amplifiers, leveraging its high transition frequency.
  • Driver Circuits: Can be used as a driver for high-power transistors or other loads that require a controlled current.
  • Oscillator Circuits: Used in oscillator designs to generate signals with high-frequency components.
  • DC-DC Converters: Found in various DC-DC converter topologies for efficient power conversion.

Features:

  • NPN Transistor: Uses electron conduction, making it suitable for various circuit designs.
  • High Transition Frequency: Provides excellent high-frequency performance for signal amplification and switching.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop across the transistor.
  • Surface Mount SOT-223 Package: Allows for compact PCB designs, ideal for space-constrained applications.
  • Epitaxial Planar Construction: Provides reliable and consistent performance characteristics.

Benefits:

  • High-Speed Performance: Optimized for high-speed switching and amplification applications.
  • Compact Design: SOT-223 package reduces the overall footprint on the PCB.
  • Efficient Switching: Low saturation voltage minimizes power loss during switching operations.
  • Versatile Application: Suitable for a wide range of high-frequency and switching tasks.
  • Reliable Performance: Epitaxial planar construction ensures consistent electrical characteristics.

Additional Details:

The CZT3019 has a collector-base voltage (VCBO) of 40V, a collector-emitter voltage (VCEO) of 25V, and an emitter-base voltage (VEBO) of 4V. It features a continuous collector current (IC) of 1A and a peak collector current (ICM) of 2A. The power dissipation (PD) is rated at 2W when mounted on a suitable heat sink. The transition frequency (fT) is typically around 150 MHz. The DC current gain (hFE) typically ranges from 50 to 250, depending on the specific operating conditions. The operating and storage junction temperature range is -65°C to +150°C.

For detailed specifications, application notes, and thermal considerations, refer to the official datasheet provided by Central Semiconductor Corp. Proper heat sinking is crucial for reliable operation at higher power levels. The CZT3019 is a great choice for engineers seeking a high-speed and efficient NPN transistor for surface-mount designs.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9256 $63.4048
18+ $6.5027 $117.0486
28+ $6.2994 $176.3832
38+ $6.0961 $231.6518
50+ $5.8928 $294.6400
66+ $5.2841 $348.7506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess