The MPSA94 is a high-voltage NPN bipolar junction transistor (BJT) manufactured by Central Semiconductor Corp. It is designed for high-voltage switching and amplification applications. The device is available in a TO-92 package and features a collector-emitter voltage rating of up to 400V.
Applications:
- High-voltage switching circuits
- Amplifiers
- Linear regulators
- Off-line converters
- Electronic lighting ballasts
- High-voltage inverters
Features:
- High collector-emitter voltage (VCEO = 400V)
- Low collector cutoff current
- High DC current gain (hFE)
- TO-92 package for easy mounting
- Through-hole mounting
Benefits:
- Suitable for high-voltage applications requiring reliable switching.
- Provides stable amplification with its high DC current gain.
- Simplified circuit design due to its easy-to-use TO-92 package.
- Reduced power loss with its low collector cutoff current.
- Cost-effective solution for high-voltage switching and amplification.
Additional Details:
The MPSA94 TRE TIN/LEAD has a collector current rating of 500mA. It features a transition frequency (fT) of typically 50 MHz. The device is leaded and offers through-hole mounting. The “TRE” designation refers to the tape and reel packaging, facilitating automated assembly. The “TIN/LEAD” indicates the lead finish, which provides excellent solderability. It is important to note that leaded components require specific handling and disposal procedures to comply with environmental regulations. Designers should consider lead-free alternatives for new designs where applicable.