EN
  • EN
  • DE

PN4033 APM PBFREE

Part No PN4033 APM PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (O - R)
Description Transistor GP BJT PNP 80V 1A 3-Pin TO-92 Ammo Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085738-PN4033 APM PBFREE
Categories OEM Parts(O-R)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN4033 APM PBFREE CAD Model

Description

The PN4033 APM PBFREE is a PNP small signal transistor manufactured by Central Semiconductor Corp. It is designed for general purpose amplification and switching applications. The "PBFREE" designation indicates that the component is lead-free, complying with RoHS standards.

Applications:

  • General purpose amplification
  • Switching circuits
  • Driver stages for larger transistors
  • Analog signal processing
  • Audio amplification

Features:

  • Low saturation voltage
  • High current gain (hFE)
  • Lead-free (RoHS compliant)
  • Small signal transistor
  • High voltage rating

Benefits:

  • Efficient switching: Low saturation voltage ensures efficient switching, reducing power losses in the circuit.
  • High amplification: High current gain allows for amplification of weak signals in amplifier circuits.
  • Environmentally friendly: Lead-free construction complies with environmental regulations.
  • Versatile application: Suitable for a wide range of general-purpose amplification and switching applications.
  • Reliable performance: High voltage rating ensures robust operation in various circuit conditions.

Technical Specifications:

The PN4033 APM PBFREE has a collector-emitter voltage (VCEO) of -40V. It has a continuous collector current (IC) of -200mA. The DC current gain (hFE) is typically 40 at IC = -1mA and VCE = -1V. The power dissipation is 625mW. The operating junction temperature range is -65°C to +150°C. It is typically packaged in a TO-92 package.

This transistor is commonly used in applications where a general purpose PNP transistor is required. Its combination of good gain, low saturation voltage, and lead-free construction make it a versatile choice for various electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess