EN
  • EN
  • DE

CTMC1210-4R7J

Part No CTMC1210-4R7J
Manufacturer Central Technologies
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1151818-CTMC1210-4R7J
Categories Custom Parts
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CTMC1210-4R7J CAD Model

Description

The CTMC1210-4R7J is a wire-wound chip inductor manufactured by Central Technologies. It is designed for surface mount applications and offers excellent electrical performance, stability, and reliability. This inductor is characterized by its compact 1210 package size and a 4.7µH inductance value.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth devices
  • GPS systems
  • Filters and matching circuits
  • DC-DC converters
  • Power supplies

Features

  • Surface mount design for easy assembly
  • Wire-wound construction for high Q factor
  • Compact 1210 package size
  • High self-resonant frequency
  • Excellent current handling capability
  • RoHS compliant

Benefits

  • Improved circuit performance due to high Q factor and low DC resistance
  • Reduced board space requirements due to compact size
  • Enhanced reliability in demanding environments
  • Simplified assembly process with surface mount technology
  • Suitable for a wide range of applications due to versatile electrical characteristics
  • Reduced electromagnetic interference (EMI) through optimized design

Technical Specifications

The CTMC1210-4R7J has an inductance of 4.7µH with a tolerance that typically ranges from ±5% to ±10%, depending on the specific manufacturing batch and requirements. The Self-Resonant Frequency (SRF) is typically in the MHz range, ensuring stable performance at high frequencies. The DC Resistance (DCR) is minimized to reduce power loss and improve efficiency. It is designed to operate over a wide temperature range, typically from -40°C to +125°C, making it suitable for use in harsh environments. The component's dimensions are approximately 3.2mm x 2.5mm x 2.0mm, conforming to the 1210 standard package size.

The CTMC1210-4R7J is constructed using high-quality materials, including a ceramic core and insulated copper wire. The termination is typically made of tin-plated copper, providing excellent solderability and corrosion resistance. Central Technologies ensures that each inductor undergoes rigorous testing to meet stringent quality standards, guaranteeing reliable performance and long-term stability.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
AVX Corporation
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess