EN
  • EN
  • DE

W25Q16DVNIG

Part No W25Q16DVNIG
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842137-W25Q16DVNIG
Ultra Librarian 3D Model Ultra Librarian W25Q16DVNIG CAD Model

Description

The W25Q16DVNIG is a 16M-bit Serial Flash memory manufactured by Winbond Electronics. It boasts high performance, reliability, and low power consumption. The memory utilizes a standard SPI interface making it easy to integrate into various systems.

Applications

  • Embedded Systems: Widely used in embedded systems for storing firmware, configuration data, and bootloaders.
  • Consumer Electronics: Employed in devices like televisions, set-top boxes, and audio players for storing application code and user settings.
  • Industrial Control Systems: Integrated into industrial control systems for storing program code and operating parameters.
  • Networking Equipment: Used in routers, switches, and modems for storing boot images and configuration files.
  • IoT Devices: Found in various IoT devices for firmware storage and over-the-air (OTA) updates.

Features

  • 16M-bit (2MB) Storage Capacity: Offers a storage capacity of 16 megabits or 2 megabytes.
  • SPI Interface: Communicates using a standard Serial Peripheral Interface (SPI).
  • Dual/Quad SPI Support: Supports Dual and Quad SPI modes for faster data transfer rates.
  • Uniform Sector Erase: Supports sector erase operations for efficient memory management.
  • Page Program: Features page programming mode for faster programming.
  • Program/Erase Suspend/Resume: Allows program and erase operations to be suspended and resumed.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Wide Voltage Range: Operates over a wide voltage range, typically from 2.7V to 3.6V.
  • Industrial Temperature Range: Operates reliably within the industrial temperature range of -40°C to +85°C.
  • Security Features: Includes security features such as block protection and unique ID.

Benefits

  • Reliable Data Storage: Provides reliable non-volatile storage for critical data.
  • Fast Data Transfer Rates: Enables fast data transfer with Dual and Quad SPI modes.
  • Efficient Memory Management: Offers efficient memory management with sector erase capabilities.
  • Low Power Operation: Minimizes power consumption in battery-powered applications.
  • Easy Integration: Simplifies integration with microcontrollers and other embedded systems.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory needs.

Additional Details

The W25Q16DVNIG is manufactured using CMOS technology. It is available in a variety of package options, including SOIC and WSON. This memory device is designed to meet stringent quality and reliability standards. The device offers enhanced security features for protecting sensitive data.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess