EN
  • EN
  • DE

CM6800XIP

Part No CM6800XIP
Manufacturer Champion Microelectronic Corp.
Catalog END - OF - LIFE
Description LOW START-UP CURRENT PFC/PWM CONTROLLER COMBO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Champion Microelectronic Corp.
Win Source Part Number 1162191-CM6800XIP
Manufacturer Homepage www.champion-micro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM6800XIP CAD Model

Description

The CM6800XIP is a power factor correction (PFC) and pulse-width modulation (PWM) combo controller from Champion Microelectronic Corp. It's designed for AC-DC power supplies that require power factor correction to meet regulatory standards and improve efficiency.

Applications:

  • Power supplies for desktop PCs
  • Power supplies for servers
  • LCD TV power supplies
  • LED lighting power supplies
  • Adapters and chargers

Features:

  • Interleaved PFC and PWM control
  • Integrated PFC and PWM controllers
  • Low start-up current
  • Cycle-by-cycle current limiting
  • Over-voltage protection
  • Over-current protection
  • Open-loop protection
  • Brown-out protection
  • PFC soft-start
  • PWM soft-start
  • Leading edge blanking on current sense input
  • Internal clamp circuit on gate driver output

Benefits:

  • Improved power factor, reducing harmonic distortion and increasing efficiency.
  • Simplified design and reduced component count due to integrated PFC and PWM controllers.
  • Enhanced reliability and protection with comprehensive protection features.
  • Stable operation under varying input voltage conditions with brown-out protection.
  • Reduced stress on components during start-up with soft-start features.
  • Precise control and protection with cycle-by-cycle current limiting.

Additional Details:

The CM6800XIP typically operates in critical conduction mode (CRM) for PFC control, providing high efficiency and low total harmonic distortion (THD). The PWM controller can be configured for various topologies, such as forward, flyback, or boost converters, depending on the specific application requirements. The device includes internal protection features to safeguard against over-voltage, over-current, and open-loop conditions. The operating frequency is typically in the range of 65kHz to 200kHz, depending on the external component values and design parameters. It is available in a DIP package.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess