EN
  • EN
  • DE

W171DIP-4

Part No W171DIP-4
Manufacturer Schneider Electric
Catalog Signal Relays, Up to 2 Amps
Description Relay; Reed; Power; SPST-NO; Cur-Rtg 0.5A; Ctrl-V 12DC; Vol-Rtg 60/100AC/DC; PCB Mnt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Coil Current 10 mA
Coil Power 290 mW
Coil Resistance 1.2 kΩ
Coil Voltage (DC) 12 V
Contact Current Rating 500 mA
Current Rating 500 mA
Depth 7.37 mm
Height 7.62 mm
Insulation Resistance 1 GΩ
Lead Free Yes
Length 20.14 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Pins 8
Number of Terminals 8
Operate Time 1 ms
Power Rating 120 mW
REACH SVHC Unknown
Relay Type Reed
Release Time 1 ms
RoHS Compliant
Switching Current 500 mA
Switching Voltage 100 V
Termination PC Pin
Throw Configuration SPST
Voltage Rating (DC) 100 V
Weight 1 g
Width 7.62 mm
Win Source Part Number 1104336-W171DIP-4
Categories Signal Relays,Up to 2 Amps
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W171DIP-4 CAD Model

Description

The W171DIP-4 is a reed relay with 8 terminals and a current rating of 500 mA.

  • Current Rating: 500 mA
  • Coil Resistance: 1.2 kΩ
  • Coil Current: 10 mA
  • Switching Voltage: 100 V
  • Power Rating: 120 mW
  • Operating Temperature: -40°C and 85°C
  • Release Time: 1 ms
  • Operate Time: 1 ms
  • Application: Signal
  • Configuration: Single Pole, Single Throw
  • Package: DIP
  • Mounting Type: PCB Through Hole
  • Alternative Parts: W171DIP-14, W107DIP-3, W171DIP-19, OMR-C-112H,V000, 9091-12-01, 9001-12-00W171DIP 4, W171DIP-4., W171DIP-4.., and W171DIP4.

You May Also Be Interested in

HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $0.8732
Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $0.9605
Omron
G6SU-2F-TR DC5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 5VDC 100mW T/R datasheet, inventory, & pricing.
Need more? Email Us
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
FCL Components
FTR-B3GA024Z-B10 FCL Components Low Signal Relays - PCB SIGNAL datasheet, inventory, & pricing.
Lowest to $4.3657
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
TE Connectivity
Signal Relays RoHS
Lowest to $4.9478

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess