The BAW56WPT is a high-speed switching diode manufactured by Chenmko. It's designed for applications requiring rapid switching and is commonly found in various electronic circuits for signal processing, clamping, and protection. This diode is characterized by its fast recovery time and low capacitance, making it suitable for high-frequency applications.
Applications
- High-speed data transmission
- Protection circuits
- Clipping and clamping circuits
- Switching circuits
Features
- Fast Switching Speed: Offers a very fast reverse recovery time, suitable for high-frequency applications.
- Low Capacitance: Minimizes signal distortion and improves high-frequency performance.
- Small Surface Mount Package: Comes in a small SOT-323 package, saving board space.
- High Reliability: Designed for stable performance under various operating conditions.
- Lead-Free: Compliant with RoHS standards, making it environmentally friendly.
Benefits
- Improved circuit performance due to fast switching speeds.
- Minimized signal distortion because of the low capacitance.
- Compact design due to the small package size.
- Enhanced reliability in diverse environments.
- Environmentally safe due to its lead-free composition.
Technical Specifications
The BAW56WPT diode typically has the following specifications:
- Repetitive Peak Reverse Voltage: 75V
- Forward Current: 200mA
- Reverse Recovery Time: 4ns
- Forward Voltage: 1V at 100mA
- Package: SOT-323
The BAW56WPT is designed for automated assembly, contributing to efficient manufacturing processes. It finds applications in various high-speed switching and signal processing scenarios.