EN
  • EN
  • DE

MMPZ5240BGP

Part No MMPZ5240BGP
Manufacturer Chenmko
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831237-MMPZ5240BGP
Ultra Librarian 3D Model Ultra Librarian MMPZ5240BGP CAD Model

Description

The MMPZ5240BGP is a Zener diode manufactured by Chenmko, designed for voltage regulation and overvoltage protection in electronic circuits. It is part of the MMPZ52xxBGP series, which offers a range of Zener voltages to cater to different application needs. This diode comes in a compact SOT-23 package, ideal for space-constrained PCB designs.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive electronic components
  • Transient voltage suppression
  • Voltage clamping for signal lines
  • Reverse polarity protection

Features

  • Small SOT-23 package
  • Precise Zener voltage
  • Low dynamic impedance
  • High surge current capability
  • RoHS compliant and lead-free

Benefits

  • Provides stable voltage regulation
  • Protects circuits from voltage spikes and surges
  • Enables efficient and compact designs
  • Reduces component damage due to overvoltage
  • Offers reliable performance

Additional Details

The MMPZ5240BGP typically features a Zener voltage of approximately 10V. However, it is crucial to consult the manufacturer's datasheet for precise specifications including voltage tolerance, power dissipation, and operating temperature range. The SOT-23 package allows for automated placement and soldering, simplifying PCB assembly. The diode's low dynamic impedance ensures stable voltage regulation even under varying load conditions. Its high surge current capability protects circuits from transient voltage events, improving overall reliability. This component is commonly used in portable electronics, industrial control systems, and automotive applications. Proper heat sinking and derating are recommended to ensure long-term performance. The Zener diode's fast response time allows it to effectively clamp voltage spikes, preventing them from reaching sensitive circuit elements. Its compact size and ease of use make it a versatile choice for diverse electronic designs.

Selecting the correct Zener diode with the appropriate voltage and power rating is essential for optimal circuit performance. The MMPZ5240BGP offers a balance of performance, size, and cost, making it a popular choice for many applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess