EN
  • EN
  • DE

CLH0603T-2N0S-F

Part No CLH0603T-2N0S-F
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974100-CLH0603T-2N0S-F
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH0603T-2N0S-F CAD Model

Description

The CLH0603T-2N0S-F is a wire-wound ceramic chip inductor from Chilisin. It is designed for use in high-frequency circuits, particularly those requiring a small form factor. The '2N0' signifies an inductance value of 2.0 nH (nanohenries). This part belongs to the CLH series of inductors known for their high Q-factor and tight tolerance.

Applications

  • RF Circuits: Impedance matching and filtering in RF circuits.
  • Mobile Devices: Antenna matching networks and RF front-end circuits in smartphones.
  • Wireless Modules: Bluetooth, Wi-Fi, and Zigbee modules for impedance matching and filtering.
  • High-Frequency Filters: Implementation in low-pass, high-pass, and band-pass filters.
  • Consumer Electronics: Tablets, laptops, and digital cameras.

Features

  • Small Size: 0603 package size (0.06 inch x 0.03 inch).
  • High Q-Factor: Low loss and efficient energy storage.
  • Wire-Wound Construction: Stable inductance and high self-resonant frequency.
  • Ceramic Core: Good temperature stability.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Miniaturization: Enables smaller electronic devices.
  • Improved Performance: High Q-factor enhances signal transmission and filtering.
  • Stable Inductance: Ceramic core ensures stable inductance over a wide temperature range.
  • Reliable Performance: Wire-wound construction offers consistent performance.

Additional Details

The CLH0603T-2N0S-F inductor has a tolerance indicated by 'S' (typically 5% or 10%). The 'F' indicates that it's halogen-free. The self-resonant frequency (SRF) is a key specification, determining the upper frequency limit for inductive behavior. The operating temperature range is normally between -40°C and +85°C. The DC resistance (DCR) is designed to be low to minimize power losses. Rated current represents the maximum current the inductor can handle before its performance degrades or it fails. The inductor's standardized dimensions allow for automated surface mount assembly. It typically employs a ceramic core and insulated winding to guarantee stability and dependability. The precise materials and manufacturing processes used are often proprietary to Chilisin.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0030 $50.0100
40,000+ $0.0025 $100.0000
62,500+ $0.0024 $150.0000
86,960+ $0.0023 $200.0080
113,640+ $0.0022 $250.0080
150,000+ $0.0020 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess