EN
  • EN
  • DE

CLH1005T-3N9S-S-NP

Part No CLH1005T-3N9S-S-NP
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1120662-CLH1005T-3N9S-S-NP
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH1005T-3N9S-S-NP CAD Model

Description

The CLH1005T-3N9S-S-NP is a high-frequency chip inductor manufactured by Chilisin. These inductors are designed for applications requiring small size, high Q, and excellent self-resonant frequency (SRF) characteristics. The 'CLH' series denotes a specific inductor family known for its performance in miniaturized electronic circuits.

Applications:

  • RF circuits in mobile communication devices (e.g., smartphones, tablets)
  • Wireless LAN (WLAN) applications
  • Bluetooth modules
  • GPS devices
  • Matching networks
  • Filters for noise suppression in high-frequency circuits

Features:

  • Small Size: Compact dimensions suitable for densely populated PCBs.
  • High Q Factor: Provides minimal signal loss at the resonant frequency, enhancing circuit efficiency.
  • High SRF: High self-resonant frequency ensures stable performance at high operating frequencies.
  • Tight Tolerance: Accurate inductance values ensuring reliable circuit operation.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Nickel Barrier Termination: Provides excellent solderability and resistance to soldering heat.

Benefits:

  • Improved Circuit Performance: The high Q factor minimizes signal loss, leading to better overall circuit performance.
  • Reduced PCB Space: Small size allows for higher component density on the PCB.
  • Enhanced Reliability: Robust construction and precise manufacturing ensure reliable operation in demanding environments.
  • Simplified Assembly: SMT design allows for automated placement and soldering.
  • Stable Performance: High SRF ensures stable performance across a wide range of frequencies.
  • Optimal Impedance Matching: Enables precise impedance matching in RF circuits.

Additional Details:

Typical specifications for this series include an inductance value around 3.9 nH, a tolerance of approximately ±5%, and a high self-resonant frequency, often in the GHz range. The operating temperature range is generally between -40°C to +85°C, suitable for various environmental conditions. The inductor’s construction typically involves a ceramic core and a precisely wound coil, ensuring stable electrical characteristics. These inductors are often supplied on tape and reel for automated assembly.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
TDK Corporation
Lowest to $0.0244
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Chilisin
Lowest to $0.0019
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20,835+ $0.0024 $50.0040
50,000+ $0.0020 $100.0000
78,950+ $0.0019 $150.0050
105,265+ $0.0019 $200.0035
138,890+ $0.0018 $250.0020
187,500+ $0.0016 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 20835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess