EN
  • EN
  • DE

HEI252010A-2R2M-Q8

Part No HEI252010A-2R2M-Q8
Manufacturer Chilisin
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062488-HEI252010A-2R2M-Q8
Categories OEM Parts(F-I)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEI252010A-2R2M-Q8 CAD Model

Description

The Chilisin HEI252010A-2R2M-Q8 is a molded inductor designed for various electronic applications, primarily in power management circuits. It belongs to Chilisin's HEI series, known for its robust construction and efficient performance.

Applications:

  • DC-DC Converters: Used extensively in DC-DC converters for energy storage and voltage stabilization.
  • Power Supplies: Integrated into power supplies to filter noise and improve the stability of the output voltage.
  • Portable Devices: Employed in smartphones, tablets, and laptops for efficient power management.
  • LED Lighting: Utilized in LED drivers to regulate current flow, ensuring consistent and stable lighting.
  • Automotive Electronics: Found in automotive electronic control units (ECUs) for power filtering and regulation.

Features:

  • High Current Capacity: Designed to handle significant current loads, making it suitable for high-power applications.
  • Low DC Resistance (DCR): Minimizes power loss, thereby improving overall circuit efficiency.
  • Compact Size: Its small footprint allows for efficient use of space on printed circuit boards (PCBs).
  • Magnetically Shielded: Reduces electromagnetic interference (EMI), preventing interference with other components.
  • Excellent Temperature Stability: Maintains stable performance characteristics across a wide range of operating temperatures.

Benefits:

  • Increased Efficiency: Low DCR minimizes power losses, contributing to higher overall circuit efficiency.
  • Reduced EMI: Magnetic shielding reduces electromagnetic interference, improving system reliability.
  • Space Optimization: Compact design allows for denser component placement on PCBs.
  • Reliable Operation: Excellent temperature stability ensures consistent performance under varying conditions.
  • Cost-Effectiveness: Provides a good balance between performance and cost, making it suitable for a wide range of applications.

Additional Details:

The HEI252010A-2R2M-Q8 inductor features an inductance of 2.2µH and is designed for surface mount technology (SMT). Its construction utilizes high-quality materials, ensuring durability and resistance to environmental factors. Commonly used in applications requiring a compact, high-performance inductor for power management.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,270+ $0.0395 $50.1650
3,090+ $0.0324 $100.1160
4,780+ $0.0314 $150.0920
6,580+ $0.0304 $200.0320
8,505+ $0.0294 $250.0470
11,410+ $0.0263 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,061 pieces
MOQ: 1270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess