The LS0805-470J-N is a wire-wound inductor manufactured by Chilisin. This component is a Surface Mount Device (SMD) with an 0805 package, meaning it is designed for automated assembly onto printed circuit boards. The '470' indicates an inductance value of 47 µH (microhenry), and the 'J' designates a tolerance of ±5%. The '-N' suffix likely denotes specific packaging or termination characteristics. Inductors of this type are generally employed in DC-DC converters, power supplies, RF circuitry, and EMI filtering applications.
Applications:
- DC-DC converters
- Power supplies
- RF circuits (e.g., filters, impedance matching)
- EMI filtering
- Signal processing
- Wireless communication devices
Features:
- Wire-wound construction
- Surface Mount Device (SMD)
- 0805 package size
- Inductance: 47 µH
- Tolerance: ±5%
- High Q-factor
- Low DC resistance
Benefits:
- Effective noise filtering
- Stable inductance across temperature variations
- Compact design for high-density circuit boards
- Reduces electromagnetic interference (EMI)
- Improves power conversion efficiency
- Facilitates impedance matching in RF circuits
Additional Details:
The LS0805-470J-N inductor is engineered for high-frequency applications requiring stable and dependable inductance. The wire-wound construction ensures a high Q-factor and minimal DC resistance, which are crucial for minimizing energy losses in circuits. The 0805 package size enables high-density component placement on printed circuit boards (PCBs). The tighter ±5% tolerance provides greater precision in inductance compared to components with wider tolerances. Typically, these inductors are used in conjunction with capacitors to form filters that attenuate unwanted frequencies. Chilisin is a well-regarded manufacturer of passive components, committed to quality and performance. Key specifications, such as the self-resonant frequency (SRF) and rated current, are available in the product datasheet, enabling engineers to select the appropriate inductor for their specific application requirements. The '-N' suffix might specify a particular termination finish or packaging configuration used for this component.