EN
  • EN
  • DE

MHCC12050-R47M-R7

Part No MHCC12050-R47M-R7
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983169-MHCC12050-R47M-R7
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCC12050-R47M-R7 CAD Model

Description

The MHCC12050-R47M-R7 is a molded power inductor manufactured by Chilisin. This inductor is designed for use in DC-DC converters and power supply circuits, providing efficient energy storage and filtering. Its molded construction offers excellent mechanical strength and high current handling capabilities.

Applications

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters for voltage regulation.
  • Power Supplies: Employed in various power supply circuits to filter noise and store energy.
  • Portable Devices: Integrated into smartphones, tablets, and laptops for efficient power management.
  • LED Lighting: Used in LED drivers to provide stable and efficient power to LEDs.
  • Automotive Electronics: Employed in automotive systems for power conversion and filtering.

Features

  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • High Saturation Current: Handles high current levels without significant inductance drop.
  • Compact Size: Available in a small form factor for space-constrained designs.
  • High Reliability: Designed for long-term reliability and stable performance.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Robust Construction: Provides excellent mechanical strength and resistance to shock and vibration.
  • High Efficiency: Reduces power loss and improves overall system efficiency.
  • Stable Performance: Ensures consistent performance under varying operating conditions.
  • Space Saving: Enables compact and lightweight designs.
  • Long Lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Environmentally Friendly: Complies with environmental regulations for safe and sustainable usage.

Additional Details

The MHCC12050-R47M-R7 has an inductance value of 0.47 µH (R47M indicates 0.47µH with M as the tolerance code, usually ±20%). The dimensions are approximately 12.5mm x 12.5mm x 5.0mm. The saturation current is a key parameter and can range from several amps to over ten amps, but the datasheet should be consulted for the exact value. The DC resistance (DCR) is usually very low, often in the range of milliohms, contributing to high efficiency. The operating temperature range is typically from -40°C to +125°C or higher. This inductor is a surface mount device (SMD) and should be reflow soldered according to the manufacturer's recommended profile. Refer to the manufacturer's datasheet for detailed specifications, including inductance tolerance, Q factor, self-resonant frequency, and Irms (RMS current). Proper PCB layout is crucial for optimal performance; guidelines are provided in the application notes. Ensure that the saturation current is not exceeded in the application to avoid inductance roll-off and performance degradation. The “-R7” suffix typically indicates the packaging type (e.g., tape and reel).

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess