EN
  • EN
  • DE

XC0603C120JB8CNN-S

Part No XC0603C120JB8CNN-S
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986295-XC0603C120JB8CNN-S
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC0603C120JB8CNN-S CAD Model

Description

The XC0603C120JB8CNN-S is a ceramic multilayer chip capacitor (MLCC) manufactured by Infineon Technologies. MLCCs are widely used passive components in electronic circuits, known for their small size, high capacitance, and reliability. This particular capacitor has a capacitance value of 12 picofarads (pF).

Applications

  • Decoupling: Providing a stable voltage supply by filtering out noise in electronic circuits.
  • Bypassing: Shunting unwanted AC signals to ground.
  • Filtering: Removing specific frequency components from a signal.
  • Timing circuits: Used in oscillators and other timing-related applications.
  • Resonant circuits: Forming part of an LC circuit in radio frequency (RF) applications.

Features

  • Capacitance: 12 pF.
  • Tolerance: 5% (J tolerance).
  • Voltage Rating: 16 V.
  • Temperature Coefficient: C0G/NP0, indicating high stability over temperature.
  • Case Size: 0603 (EIA), which translates to 0.06 inches x 0.03 inches (1.6 mm x 0.8 mm).
  • Termination: Nickel barrier with tin plating, providing excellent solderability.
  • RoHS Compliant: Free from hazardous substances, complying with environmental regulations.

Benefits

  • High Stability: The C0G/NP0 dielectric offers excellent capacitance stability over a wide temperature range, making it suitable for critical applications.
  • Small Size: The 0603 case size allows for high-density circuit designs, saving board space.
  • Reliable Performance: MLCCs are known for their long lifespan and consistent performance.
  • Excellent Solderability: The tin-plated terminations ensure reliable solder joints, simplifying the manufacturing process.
  • Wide Range of Applications: Suitable for diverse applications due to its stable characteristics and small size.

Additional Details

The C0G/NP0 dielectric is a Class I ceramic material known for its minimal change in capacitance with temperature, voltage, and frequency. This makes the XC0603C120JB8CNN-S capacitor ideal for applications where stable and predictable performance is crucial. The 5% tolerance ensures that the actual capacitance value is within a narrow range of the nominal value.

Infineon Technologies is a reputable manufacturer of electronic components, ensuring high quality and reliability. The XC0603C120JB8CNN-S capacitor is a commonly used component in various electronic devices and circuits, offering a balance of performance, size, and cost.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess