EN
  • EN
  • DE

MHCHL201610A-1R0M-Q8

Part No MHCHL201610A-1R0M-Q8
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078673-MHCHL201610A-1R0M-Q8
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCHL201610A-1R0M-Q8 CAD Model

Description

The MHCHL201610A-1R0M-Q8 is a high-current power inductor manufactured by Chilisin. It's designed for applications demanding efficient power conversion and compact size. This component is suitable for various electronic devices, providing stable and reliable performance in space-constrained environments.

Applications

  • Smartphones and Tablets: Power management and DC-DC conversion circuits.
  • Wearable Devices: Voltage regulation in smartwatches and fitness trackers.
  • Portable Electronics: Power filtering and energy storage in handheld devices.
  • LED Drivers: Current regulation in LED lighting applications.
  • Power Amplifiers: Improving efficiency and reducing noise in power amplifiers.

Features

  • Compact Size: The 201610A designation indicates dimensions of 2.0mm x 1.6mm x 1.0mm.
  • High Current Handling Capability: Designed to withstand high ripple currents without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Magnetically Shielded: Minimizes electromagnetic interference (EMI) and noise.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Enhanced Efficiency: Low DCR minimizes energy loss, leading to improved system efficiency.
  • Reduced EMI: Magnetic shielding reduces electromagnetic interference, ensuring stable operation.
  • Space Saving: Compact dimensions allow for integration in densely packed electronic circuits.
  • Reliable Performance: High current handling capability ensures stable and reliable operation.
  • Simplified Assembly: SMT design simplifies the manufacturing process and reduces assembly time.

Additional Details

The '1R0M' indicates an inductance value of 1.0 μH (microhenry) with a tolerance of ±20%. The 'Q8' likely refers to a specific performance grade or packaging option as specified by Chilisin. This inductor is suitable for reflow soldering processes and is often used in high-frequency switching power supplies. The materials used in the core and winding construction are selected to optimize performance at specific frequencies and temperatures. Consulting the datasheet is crucial for detailed electrical specifications, temperature characteristics, saturation current, and self-resonant frequency.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,870+ $0.0268 $50.1160
4,550+ $0.0220 $100.1000
7,045+ $0.0213 $150.0585
9,710+ $0.0206 $200.0260
12,565+ $0.0199 $250.0435
16,760+ $0.0179 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,527 pieces
MOQ: 1870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess