EN
  • EN
  • DE

MHCI06030-8R2M-R8A

Part No MHCI06030-8R2M-R8A
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Description Power Choke Shielded/Molded Wirewound 8.2uH 20% 100KHz 4.5A 0.06Ohm DCR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959114-MHCI06030-8R2M-R8A
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCI06030-8R2M-R8A CAD Model

Description

The MHCI06030-8R2M-R8A is a multilayer ceramic chip inductor from Chilisin. This inductor is designed for high-frequency applications where small size and high performance are critical. It is commonly used in mobile devices, wireless communication systems, and other compact electronic devices.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Systems: Employed in Bluetooth, Wi-Fi, and other wireless devices for signal conditioning.
  • GPS Devices: Used in GPS receivers for noise filtering and impedance matching.
  • RF Modules: Provides inductance for oscillators, filters, and impedance matching networks in RF modules.
  • High-Frequency Circuits: Used in various high-frequency circuits for filtering and tuning.

Features

  • Small Size: Compact 0603 package size for space-constrained applications.
  • High Q Factor: Provides high Q factor for efficient energy storage and low loss.
  • Excellent Self-Resonant Frequency: Offers high self-resonant frequency for stable operation at high frequencies.
  • Tight Tolerance: Provides tight inductance tolerance for accurate circuit performance.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Miniaturization: Small size allows for compact designs in mobile devices and other space-constrained applications.
  • Improved Performance: High Q factor and self-resonant frequency ensure efficient and stable operation.
  • Accurate Circuit Performance: Tight tolerance ensures accurate circuit performance.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.
  • Reliable Operation: Robust design ensures reliable operation in demanding environments.

Additional Details

The MHCI06030-8R2M-R8A has an inductance value of 8.2µH and a rated current. It is designed for surface mount assembly. Key specifications include DC resistance, self-resonant frequency, and operating temperature range. Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess