EN
  • EN
  • DE

TJ1118S-1.5

Part No TJ1118S-1.5
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008132-TJ1118S-1.5
Categories OEM Parts(T-Z)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TJ1118S-1.5 CAD Model

Description

The TJ1118S-1.5 is a voltage regulator manufactured by TAEJIN / HTC Korea. This regulator is designed to provide a stable 1.5V output voltage from a higher input voltage. It's commonly used in various electronic devices to ensure that sensitive components receive a consistent and reliable power supply. Voltage regulators are essential for preventing damage to components that are sensitive to voltage fluctuations.

Applications:

  • Power management systems in electronic devices
  • Microcontroller power supplies
  • Low-voltage logic circuits
  • Battery-powered applications
  • Portable electronic devices

Features:

  • Fixed 1.5V output voltage
  • Low dropout voltage
  • High accuracy output
  • Overcurrent protection
  • Thermal shutdown protection
  • Compact package for space-saving designs

Benefits:

  • Provides a stable and reliable 1.5V power supply, protecting sensitive components from voltage fluctuations.
  • Simplifies power supply design with its fixed output voltage.
  • Offers protection against overcurrent and thermal overload, enhancing system reliability.
  • Suitable for battery-powered applications due to its low dropout voltage.
  • Space-saving design allows for integration into compact electronic devices.

Technical Specifications:

While specific technical specifications can vary slightly, typical parameters include an input voltage range above 1.5V, a low dropout voltage (typically less than 1V), and overcurrent/thermal protection features. The exact specifications should be verified using the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess