EN
  • EN
  • DE

LM1117GS-1.2

Part No LM1117GS-1.2
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971861-LM1117GS-1.2
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1117GS-1.2 CAD Model

Description

The LM1117GS-1.2 is a low dropout (LDO) linear voltage regulator manufactured by TAEJIN / HTC Korea. It is designed to provide a stable and regulated 1.2V output voltage from a higher input voltage. LDO regulators are commonly used in electronic devices to supply power to sensitive components that require a stable voltage source. TAEJIN / HTC Korea are manufacturers of semiconductor devices.

Applications:

  • Microprocessor and Microcontroller Power: Provides a stable 1.2V supply for microprocessors and microcontrollers.
  • Logic Circuits: Used to power digital logic circuits and other voltage-sensitive components.
  • Portable Devices: Employed in battery-powered devices such as mobile phones, tablets, and laptops.
  • Post-Regulation: Used as a post-regulator to reduce noise and ripple from switching power supplies.
  • Battery Chargers: Provides a stable voltage for charging batteries.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Output Current: Capable of providing up to 800mA of output current.
  • Fixed Output Voltage: Provides a precise and stable 1.2V output.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short Circuit Protection: Protects the regulator and the load from short circuit conditions.

Benefits:

  • Stable Voltage Supply: Ensures a stable and regulated voltage for sensitive components.
  • Improved Efficiency: Low dropout voltage improves efficiency, especially in battery-powered applications.
  • Enhanced Reliability: Thermal overload and short circuit protection enhance system reliability.
  • Simplified Design: Requires few external components, simplifying circuit design.
  • Compact Size: Available in a small surface-mount package, saving space on the PCB.

Additional Details:

The LM1117GS-1.2 is typically available in a SOT-223 surface-mount package. It requires a minimum input voltage that is slightly higher than the output voltage to maintain regulation. The input voltage range is specified in the datasheet. External capacitors are typically required at the input and output to improve stability and transient response. The datasheet specifies the recommended capacitor values and types. The thermal resistance of the package determines the maximum power dissipation capability. Proper thermal management is important to prevent overheating and ensure reliable operation. The operating temperature range is typically from -40°C to +125°C. Detailed electrical characteristics, such as dropout voltage, quiescent current, and output voltage accuracy, are provided in the manufacturer's datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1305 $50.2425
935+ $0.1070 $100.0450
1,450+ $0.1037 $150.3650
1,995+ $0.1004 $200.2980
2,580+ $0.0970 $250.2600
3,450+ $0.0870 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,560 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess