EN
  • EN
  • DE

NBQ160808T-700Y-N

Part No NBQ160808T-700Y-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974464-NBQ160808T-700Y-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NBQ160808T-700Y-N CAD Model

Description

The NBQ160808T-700Y-N is a multilayer chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications, particularly in wireless communication devices and RF circuits. Its small size, high Q factor, and excellent self-resonant frequency make it suitable for impedance matching, filtering, and resonance circuits in compact electronic equipment.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and antenna tuning.
  • Wireless Communication Devices: Employed in Bluetooth modules, WLAN devices, and other wireless systems.
  • RF Transceivers: Suitable for use in various RF transceivers and receiver front-end circuits.
  • Matching Networks: Used in impedance matching circuits for optimal signal transfer.
  • Filtering Circuits: Integral part of low-pass, high-pass, and bandpass filters.

Features

  • Multilayer Construction: Provides high self-resonant frequency and excellent Q factor.
  • Small Size: Compact 1.6 x 0.8 x 0.8 mm form factor allows for high-density mounting.
  • High Self-Resonant Frequency: Ensures stable performance in high-frequency applications.
  • Excellent Q Factor: Offers low loss and high efficiency in resonant circuits.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly.

Benefits

  • Miniaturization: Contributes to the miniaturization of electronic devices due to its small footprint.
  • Improved Signal Integrity: High Q factor and self-resonant frequency ensure minimal signal loss and distortion.
  • Efficient Power Transfer: Low DC resistance enhances power efficiency in impedance matching and filtering applications.
  • Reliable Performance: Chilisin's quality manufacturing ensures consistent and dependable performance.
  • Simplified Assembly: SMT design allows for automated and cost-effective assembly processes.

Technical Specifications

The NBQ160808T-700Y-N has an inductance value that varies depending on the specific model, typically around 70nH. It features a high self-resonant frequency, generally in the range of several hundred MHz to a few GHz, enabling effective performance in high-frequency circuits. The component is designed for surface mount assembly and complies with RoHS standards. The operating temperature range is typically -40°C to +85°C. The specific SRF (Self Resonant Frequency) and Q factor should be verified using the manufacturer's datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess