EN
  • EN
  • DE

E5SB25.0000F12E33

Part No E5SB25.0000F12E33
Manufacturer Hosonic Electronic Co., Ltd
Catalog Custom Parts (E - I)
Description Crystal SMD 25.000MHz 3.2x5mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Frequency 25 MHz
Frequency Stability 30 ppm
Frequency Tolerance 0.003 %
Height 800 µm
Length 5 mm
Load Capacitance 12 pF
Max Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 4
RoHS Compliant
Series Resistance 70 Ω
Width 3.2 mm
Win Source Part Number 1164448-E5SB25.0000F12E33
Categories Custom Parts
Manufacturer Hosonic Electronic Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E5SB25.0000F12E33 CAD Model

Description

The E5SB25.0000F12E33 is a custom part electronic component that is offered by Hosonic Electronic Co., Ltd.

  • Frequency: 25 MHz
  • Frequency Stability: 30 ppm
  • Frequency Tolerance: 0.003%
  • Load Capacitance: 12 pF
  • RoHS Compliant: Yes
  • Series Resistance: 70 Ω
  • Minimum Operating Temperature: -20°C
  • Maximum Operating Temperature: 70°C

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Fastrax
Lowest to $32.6415
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Holtek
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess