EN
  • EN
  • DE

TA75062F-TP2

Part No TA75062F-TP2
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987388-TA75062F-TP2
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA75062F-TP2 CAD Model

Description

The TA75062F-TP2 is a dual operational amplifier (op-amp) IC manufactured by Toshiba Semiconductor and Storage. It's designed for a wide range of analog signal processing applications, offering good performance characteristics for general-purpose use.

Applications:

  • Audio amplifiers
  • Active filters
  • Instrumentation amplifiers
  • Voltage followers
  • Oscillators
  • Signal conditioners
  • Comparator circuits
  • DC gain blocks
  • Summing amplifiers
  • Inverting and non-inverting amplifiers

Features:

  • Dual Operational Amplifier
  • Low Input Bias Current
  • Low Input Offset Voltage
  • High Open-Loop Voltage Gain
  • Wide Supply Voltage Range
  • Short Circuit Protection
  • Internal Phase Compensation
  • Small Outline Package (SOP)
  • Pb-Free (RoHS Compliant)

Benefits:

  • Stable performance across a wide range of operating conditions.
  • Low input bias current minimizes errors due to source impedance.
  • Low input offset voltage ensures accuracy in precision applications.
  • High open-loop gain allows for high amplification factors.
  • Wide supply voltage range provides flexibility in power supply design.
  • Short circuit protection prevents damage to the IC in fault conditions.
  • Internal phase compensation simplifies circuit design and ensures stability.
  • Compact SOP package saves board space.

Additional Details:

The TA75062F-TP2 typically operates from a single or dual power supply. Key specifications include a typical input bias current in the nanoampere range, a low input offset voltage (typically in the millivolt range), and a high open-loop voltage gain (typically several hundred thousand). The device includes internal frequency compensation to ensure stability in various circuit configurations. It is packaged in a small outline package (SOP) for surface mount assembly. The operating temperature range is generally between -20°C and +75°C. It's crucial to consult the official Toshiba datasheet for precise electrical characteristics, absolute maximum ratings, and application recommendations. The datasheet will also detail the recommended soldering profile and storage conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess