EN
  • EN
  • DE

NL252018T-180K-N

Part No NL252018T-180K-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036101-NL252018T-180K-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL252018T-180K-N CAD Model

Description

The NL252018T-180K-N is a wire-wound inductor manufactured by Chilisin. Part of the NL series, it's designed for optimal performance and a compact form factor. This inductor offers stable inductance, making it a suitable choice for diverse electronic applications, including power supplies, RF circuits, and other high-frequency systems.

Applications

  • Mobile phones
  • Wireless communication equipment
  • Power supply circuitry
  • High-frequency applications
  • RF transceivers

Features

  • Compact Dimensions: 2.5mm x 2.0mm x 1.8mm
  • High Q factor
  • Excellent Self-Resonant Frequency (SRF) characteristics
  • Shielded design minimizes Electromagnetic Interference (EMI)
  • Operating temperature range: -40°C to +85°C
  • Inductance: 18μH
  • Tolerance: ±10%

Benefits

  • Space Efficiency: Its small size enables usage in compact electronic devices, conserving PCB real estate.
  • Enhanced Efficiency: High Q factor and SRF result in efficient performance at high frequencies, minimizing losses and improving circuit operation.
  • EMI Reduction: The shielded construction reduces electromagnetic interference, ensuring stable and reliable performance.
  • Dependability: The durable design ensures reliable performance in demanding conditions.
  • Consistent Inductance: The inductor maintains a steady inductance value across a broad temperature range.

Technical Specifications

The NL252018T-180K-N inductor features the following technical attributes:

  • Inductance: 18 μH
  • Tolerance: ±10%
  • Self-Resonant Frequency (SRF): Typically in the MHz range (refer to the datasheet for precise values)
  • DC Resistance (DCR): Low DCR to minimize power dissipation
  • Rated Current: Determined by temperature rise. Consult the datasheet for specific current ratings.
  • Operating Temperature: -40°C to +85°C
  • Testing Frequency: 1 kHz

The NL252018T-180K-N is commonly utilized for impedance matching, filtering, and energy storage, offering a balance of high performance and reliability.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess