EN
  • EN
  • DE

NL252018T-220J-N

Part No NL252018T-220J-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014172-NL252018T-220J-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL252018T-220J-N CAD Model

Description

The NL252018T-220J-N is a high-frequency multilayer chip inductor manufactured by Chilisin. This inductor is designed for use in a variety of electronic circuits where inductance is required for filtering, impedance matching, and RF tuning. Its compact size and excellent electrical characteristics make it suitable for a broad range of applications.

Applications

  • Mobile communication devices: Used in RF front-end circuits for impedance matching and filtering.
  • Wireless LAN (WLAN) devices: Employed in antenna matching networks and RF filters.
  • Bluetooth modules: Utilized in impedance matching and filtering stages.
  • High-frequency circuits: Suitable for general high-frequency applications requiring inductance.
  • Power Amplifiers: Used in impedance matching networks.

Features

  • High SRF (Self-Resonant Frequency): Offers stable performance at high frequencies.
  • Compact Size: 2.5mm x 2.0mm x 1.8mm dimensions, making it suitable for miniaturized devices.
  • Multilayer Construction: Provides reliable and consistent performance.
  • Excellent Q Factor: Ensures low losses and high efficiency.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved Signal Integrity: Filters out unwanted noise and interference in RF circuits.
  • Enhanced Wireless Performance: Optimizes antenna matching for better signal transmission and reception.
  • Reduced Board Space: Small size allows for denser circuit designs.
  • Stable Performance: High SRF ensures consistent operation over a wide frequency range.
  • Reliable Operation: Multilayer construction provides robust and durable performance.

Additional Details

The NL252018T-220J-N has an inductance value of 22μH (microhenries) with a tolerance of ±5%. It features a high self-resonant frequency, contributing to its stable performance in high-frequency applications. The inductor's construction utilizes ceramic materials, ensuring excellent electrical characteristics and thermal stability. Its operating temperature range is typically between -40°C to +85°C, allowing for use in a variety of environmental conditions. The component is designed for surface mount technology (SMT) assembly, facilitating automated manufacturing processes.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess