EN
  • EN
  • DE

NL252018T-470K-N

Part No NL252018T-470K-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Description NL252018 47UH 300MA 10% Wwt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082377-NL252018T-470K-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL252018T-470K-N CAD Model

Description

The NL252018T-470K-N is a wire-wound chip inductor manufactured by Chilisin Electronics. It is specifically designed for applications requiring a precise inductance value for filtering, impedance matching, and resonant circuits. Its small size and surface-mount configuration make it suitable for a wide range of electronic devices, especially those prioritizing miniaturization.

Applications

  • Mobile Phones: Used for RF impedance matching and filtering in various circuits.
  • Wireless Communication Devices: Integrated into Bluetooth modules, Wi-Fi modules, and other wireless systems.
  • Tablets and Laptops: Utilized in power management and signal processing circuits.
  • GPS Devices: Employed in GPS receivers for filtering and impedance matching.
  • RF Identification (RFID) Systems: Found in RFID readers and tags for signal conditioning.

Features

  • Wire-Wound Construction: Provides a high Q-factor and stable inductance.
  • Small Size: Compact dimensions allow for high-density mounting on circuit boards.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Offers effective filtering and impedance matching for RF signals.
  • Compact Design: Small size makes it ideal for use in miniaturized electronic devices.
  • Reliable Performance: Stable inductance and high Q-factor ensure consistent operation.
  • Automated Assembly: SMT design allows for efficient and cost-effective manufacturing.
  • Versatile Applications: Suitable for a broad range of electronic circuits and applications.

Additional Details

The NL252018T-470K-N has an inductance value of 47 μH. The 'K' in the part number indicates an inductance tolerance of ±10%. The inductor is designed for reflow soldering onto PCBs. Its wire-wound construction helps achieve a high Q-factor, which is essential for minimizing losses in high-frequency circuits. The self-resonant frequency (SRF) is typically in the MHz range, making it suitable for numerous wireless communication applications. This component is RoHS compliant, ensuring it meets current environmental standards. The DC resistance and rated current are specific to the NL series and should be verified on the manufacturer's datasheet to ensure correct and safe operation within the intended circuit.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess