EN
  • EN
  • DE

NL453232T-561K-S

Part No NL453232T-561K-S
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082400-NL453232T-561K-S
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL453232T-561K-S CAD Model

Description

The NL453232T-561K-S is a wire-wound power inductor manufactured by Chilisin. It is designed for surface mounting and is commonly used in power management circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. The 'S' suffix might indicate a specific screening or packaging option; consulting the datasheet is always recommended.

Applications

  • DC-DC converters: Used as an energy storage element in step-up, step-down, and inverting DC-DC converters.
  • Power management circuits: Employed in voltage regulators, power filters, and other power management applications.
  • Notebook computers: Found in power supply sections for regulating voltage to different components.
  • Portable devices: Used in smartphones, tablets, and other portable electronics for efficient power conversion.
  • LED lighting: Integrated into LED driver circuits for current regulation and filtering.

Features

  • Compact size: 4.5mm x 3.2mm x 3.2mm footprint for space-constrained applications.
  • Wire-wound construction: Provides high inductance and excellent current handling capacity.
  • Surface mount technology (SMT): Enables automated assembly and reflow soldering.
  • High current capability: Designed to handle significant DC current without saturation.
  • Low DC resistance (DCR): Minimizes power loss due to heat dissipation.
  • 561 Inductance: Indicates an inductance value of 560 μH (microhenries).
  • K Tolerance: Suggests an inductance tolerance of ±10%.
  • -S Suffix: Potentially indicates a specific screening, packaging or other characteristic (refer to datasheet).

Benefits

  • Efficient power conversion: Low DCR minimizes power loss and improves overall system efficiency.
  • Stable performance: Maintains its inductance value across a wide range of temperatures and frequencies.
  • Reliable operation: Robust construction ensures consistent performance in demanding applications.
  • Space saving: Small size allows for higher density circuit board designs.
  • Easy assembly: SMT design simplifies the manufacturing process.
  • Reduced EMI: Shielded construction helps to minimize electromagnetic interference.

Additional Details

The NL453232T-561K-S has a nominal inductance of 560 μH with a tolerance of ±10%. The saturation current and DC resistance are critical parameters for power applications. Refer to the Chilisin datasheet for detailed specifications, including saturation current, DCR, self-resonant frequency (SRF), and Q-factor. The datasheet also provides information on the inductor's core material, winding configuration, and recommended soldering profiles. It is important to follow proper handling and storage procedures to ensure the inductor's long-term reliability and performance.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess