EN
  • EN
  • DE

PBY201209T-301Y-N

Part No PBY201209T-301Y-N
Manufacturer Chilisin
Catalog OEM Parts (O - R)
Description PBY201209T 300R 2000MA 0, 08R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975416-PBY201209T-301Y-N
Categories OEM Parts(O-R)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBY201209T-301Y-N CAD Model

Description

The PBY201209T-301Y-N is a multilayer chip bead inductor manufactured by Chilisin. This component is designed for EMI (Electromagnetic Interference) suppression in various electronic circuits. Chip bead inductors are commonly used to filter out high-frequency noise and prevent interference from affecting the performance of sensitive electronic devices. Chilisin is a well-known manufacturer of passive components, and the PBY201209T-301Y-N reflects their commitment to quality and reliability.

Applications

  • EMI Suppression: Reduces electromagnetic interference in electronic circuits.
  • Noise Filtering: Filters out high-frequency noise from power lines and signal lines.
  • Consumer Electronics: Used in smartphones, tablets, and other consumer devices.
  • Industrial Equipment: Protects sensitive electronics in industrial environments.
  • Automotive Electronics: Reduces EMI in automotive control systems.

Features

  • Multilayer Construction: Provides a compact size and high impedance.
  • Chip Bead Design: Easy to mount on PCBs using standard SMT (Surface Mount Technology) techniques.
  • High Impedance: Offers high impedance at high frequencies to effectively suppress EMI.
  • Low DC Resistance: Minimizes power loss in the circuit.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Effective EMI Suppression: Reduces electromagnetic interference to improve device performance.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Easy to Use: Compatible with standard SMT assembly processes.
  • Improved Signal Integrity: Reduces noise to improve signal quality.
  • Reliable Performance: High-quality construction ensures long-term reliability.

Additional Details

The PBY201209T-301Y-N has an impedance of 300 ohms at 100 MHz. Its compact size (2.0 x 1.2 x 0.9 mm) makes it suitable for use in portable electronic devices where board space is limited. The inductor is designed to operate within a wide temperature range, typically from -55°C to +125°C. The low DC resistance of the chip bead minimizes power loss, making it suitable for power-sensitive applications. Chilisin's stringent quality control ensures that the PBY201209T-301Y-N provides consistent and reliable performance in a variety of applications.

This chip bead inductor is commonly used in power supply lines, signal lines, and control lines to suppress EMI and improve the overall performance of electronic devices.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4,550+ $0.0110 $50.0500
10,990+ $0.0091 $100.0090
17,050+ $0.0088 $150.0400
23,530+ $0.0085 $200.0050
30,490+ $0.0082 $250.0180
40,545+ $0.0074 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 4550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess